EN
  • EN
  • DE

SPC5646CK0MMJ1R

Part No SPC5646CK0MMJ1R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 256MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z4d, e200z0h series Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 3MB (3M x 8) FLASH 256-MAPBGA (17x17)
Manufacturer NXP
Series MPC56xx Qorivva
Package Reel - TR
Core Processor e200z4d, e200z0h
Core Size 32-Bit Dual-Core
Speed 80MHz/120MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 199
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 33x10b, 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 256-LBGA
Case / Package 256-MAPBGA (17x17)
Family Name SPC5646
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934814-SPC5646CK0MMJ1R
Ultra Librarian 3D Model Ultra Librarian SPC5646CK0MMJ1R CAD Model

Description

The SPC5646CK0MMJ1R is a cutting-edge microcontroller unit (MCU) from NXP's reputable SPC56 series, designed specifically for automotive and industrial applications. This powerful MCU is built on a 32-bit Power Architecture® core and is tailored to meet the stringent requirements of high-performance embedded systems.

Key Features

  • Core: At the heart of the SPC5646CK0MMJ1R is a 32-bit Power Architecture® VLE (Variable Length Encoding) compliant CPU operating at speeds of up to 120 MHz, which provides an excellent balance between processing power and energy efficiency.
  • Memory: This MCU comes with a generous memory configuration that includes 1 MB of flash memory for program storage and 64 KB of RAM for data processing, ensuring smooth and efficient operation of complex applications.
  • Advanced Timers: Multiple advanced timers are included to support a wide range of functions such as PWM generation, input capture, and timekeeping, which are essential for control-oriented tasks.
  • Communication Interfaces: The SPC5646CK0MMJ1R is equipped with numerous communication interfaces, including CAN, LIN, and FlexRay, making it highly adaptable for networking within automotive environments.
  • Analog to Digital Converters (ADCs): With integrated ADCs, the MCU can interface with analog sensors and transducers, facilitating precise data acquisition and control.
  • Enhanced Safety Features: Safety features such as a Memory Protection Unit (MPU), Error Correction Code (ECC) on the flash and RAM, and a watchdog timer, ensure reliable operation under various conditions.

Applications

The robust feature set of the SPC5646CK0MMJ1R makes it ideal for a range of applications, particularly in the automotive sector where it can be used in engine management systems, transmission control units, body control modules, and advanced driver-assistance systems (ADAS). Its reliability and performance also make it suitable for industrial control systems and other high-demand embedded applications.

Quality and Reliability

NXP is known for its commitment to quality, and the SPC5646CK0MMJ1R is no exception. It is designed to meet the rigorous standards of the automotive industry, including AEC-Q100 qualification, ensuring longevity and durability in harsh environments.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess