EN
  • EN
  • DE

S912XHY128F0VLL

Part No S912XHY128F0VLL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features HCS12X series Microcontroller IC 16-Bit 40MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series HCS12X
Package Bulk
Core Processor HCS12X
Core Size 16-Bit
Speed 40MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI
Peripherals LCD, Motor control PWM, POR, PWM, WDT
Number of I/O 76
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 8K x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932842-S912XHY128F0VLL
Ultra Librarian 3D Model Ultra Librarian S912XHY128F0VLL CAD Model

Description

The NXP S912XHY128F0VLL is a high-performance microcontroller designed for automotive and industrial applications requiring robust operation and advanced features. This product, part of the S12 MagniV family, offers an exceptional blend of the 16-bit S12 core with on-chip high-voltage analog components, providing an integrated solution that reduces system complexity and cost.

Key Features

  • Core: The device incorporates a 16-bit S12 CPU core that operates at a maximum frequency of 50 MHz, delivering the computational power needed for complex algorithms and control systems.
  • Memory: It comes with 128 KB of flash memory and 8 KB of RAM, ensuring sufficient space for application code and data storage.
  • Integrated Analog Modules: This microcontroller features a range of analog modules including a 12-bit Analog-to-Digital Converter (ADC), a Digital-to-Analog Converter (DAC), and an analog comparator, making it ideal for sensor interfacing and real-time control tasks.
  • Timers and Communication Interfaces: The S912XHY128F0VLL is equipped with multiple timers, CAN interfaces, and serial communication interfaces (SCI), supporting various communication protocols essential for automotive networks.
  • Package: The device is available in a 100-pin LQFP (Low-Profile Quad Flat Package), offering a compact footprint for space-constrained applications.
  • Temperature Range: It operates within an extended temperature range from -40°C to +125°C, suitable for harsh environments.
  • Supply Voltage: The microcontroller supports a supply voltage range of 3.0V to 5.5V, providing flexibility in power supply design.

Applications

The versatility of the S912XHY128F0VLL makes it an excellent choice for a broad array of applications, particularly in the automotive sector, including engine control units, body control modules, and sensor nodes. It is also well-suited for industrial control systems, smart actuators, and any application that demands a reliable microcontroller with high-voltage analog integration.

With its robust feature set and integration capabilities, the NXP S912XHY128F0VLL microcontroller stands as a pivotal component for developers looking to optimize their system design while ensuring performance and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1561 $60.6244
10+ $12.4358 $124.3580
15+ $12.0471 $180.7065
20+ $11.6586 $233.1720
26+ $11.2700 $293.0200
35+ $10.1041 $353.6435
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 468 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess