EN
  • EN
  • DE

THS6204IRHFR

Part No THS6204IRHFR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description Dual-Port, Differential VDSL2 Line Driver Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Driver
Protocol xDSL
Number of Drivers/Receivers 2/0
Operating Supply Voltage 5 V ~ 28 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (5x4)
Win Source Part Number 1267243-THS6204IRHFR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name THS6204
Introduction Date September 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian THS6204IRHFR CAD Model

Description

Product Overview: THS6204IRHFR from Texas Instruments

The THS6204IRHFR is a high-performance, low-power, quad-channel, current-feedback amplifier designed by Texas Instruments to cater to a wide range of applications, including video, communications, and instrumentation. This device is part of the THS6204 family and is specifically crafted to deliver excellent video performance with its high-speed and high-output current capabilities.

Key Features

  • High Bandwidth: Each channel of the THS6204IRHFR provides a wide bandwidth, enabling it to handle high-speed signals with ease, making it suitable for video and high-speed data applications.
  • High Output Current: The device is capable of delivering a high output current, which is essential for driving heavy loads or multiple devices in parallel.
  • Low Power Consumption: Despite its high performance, the THS6204IRHFR is designed for low power consumption, helping to minimize power loss and heat generation in the system.
  • Adjustable Gain: The gain of each amplifier can be adjusted using external resistors, providing flexibility to match the requirements of different applications.
  • Single or Dual Supply Operation: It can operate from a single supply voltage or dual supplies, offering design versatility for various system configurations.

Applications

The THS6204IRHFR is suitable for a range of applications, including:

  • High-Resolution Video Systems
  • Cable Drivers
  • Video Switchers and Routers
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems

Quality and Reliability

As with all Texas Instruments products, the THS6204IRHFR is manufactured to meet high standards of quality and reliability. It is available in a compact, surface-mount, 48-pin QFN package, which is suitable for space-constrained applications. The device is also characterized for operation from -40°C to 85°C, ensuring performance across a broad range of environmental conditions.

Whether you are designing a sophisticated video processing system or a high-speed communication interface, the THS6204IRHFR from Texas Instruments provides a reliable and efficient solution that will help to enhance the performance and functionality of your product.

You May Also Be Interested in

Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5291 $53.5185
80+ $1.2547 $100.3760
125+ $1.2155 $151.9375
175+ $1.1763 $205.8525
220+ $1.1371 $250.1620
295+ $1.0194 $300.7230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess