The ESD5V5U5ULC is an Electrostatic Discharge (ESD) protection device manufactured by Infineon Technologies. It's designed to protect sensitive electronic components from damage caused by ESD events. It is a unidirectional TVS (Transient Voltage Suppressor) diode.
Applications
- Protection of USB interfaces
- Protection of antenna interfaces in wireless devices
- Protection of audio lines in portable devices
- Protection of data lines in computers and peripherals
- General I/O port protection
Features
- Unidirectional ESD protection
- Ultra-low capacitance (0.25 pF typical)
- Low clamping voltage
- Small package size (ULC-3-2)
- High ESD robustness (±18 kV contact discharge according to IEC 61000-4-2)
- RoHS compliant
Benefits
- Effective ESD protection for sensitive components, improving product reliability.
- Minimal signal distortion due to ultra-low capacitance.
- Fast response time to ESD events.
- Space-saving design allows for use in compact devices.
- Meets industry standards for ESD protection.
Additional Details
The ESD5V5U5ULC offers unidirectional ESD protection, meaning it protects against positive ESD strikes on the protected line. Its ultra-low capacitance makes it suitable for protecting high-speed data interfaces without degrading signal quality. The low clamping voltage ensures that the voltage seen by the protected component is limited during an ESD event. The ULC-3-2 package provides a very small footprint, making it ideal for use in portable devices and other space-constrained applications. This device is compliant with the IEC 61000-4-2 standard, which specifies the requirements for ESD immunity testing. Infineon Technologies is a leading manufacturer of semiconductors, renowned for their high-quality and reliable protection devices.