Overview of Product 74AUP1G17GW from NXP
The 74AUP1G17GW is a high-performance, single Schmitt-trigger buffer designed by NXP Semiconductors. This component is part of the advanced ultra-low-power (AUP) family, making it an ideal choice for power-sensitive applications. The device is housed in an ultra-small leadless package, ensuring minimal footprint on PCBs and making it suitable for space-constrained applications.
Key Features
- Low Power Consumption: Operating on a very low voltage range of 0.8V to 3.6V, the 74AUP1G17GW is optimized for low-power operations, making it perfect for battery-operated devices.
- High-Speed Performance: Despite its low-power design, the device does not compromise on speed, offering fast propagation delays characteristic of NXP's AUP family.
- Enhanced Signal Integrity: The Schmitt-trigger input provides hysteresis, which enhances noise immunity and allows for slow input transition signals, ensuring reliable operation even in noisy environments.
- Wide Operating Temperature: The device is built to operate over a broad temperature range from -40°C to +125°C, suitable for industrial applications.
Applications
The 74AUP1G17GW is versatile and can be used in various applications, including but not limited to:
- Signal conditioning in mixed-signal environments
- Level shifting in multi-voltage systems
- Line drivers with high noise immunity
- Reset circuits in microcontroller systems
Technical Specifications
The device's technical specifications are designed to meet the stringent requirements of modern electronic systems:
- Logic Type: Schmitt-trigger buffer
- Package: 6-pin TSSOP, SOT363-1
- Supply Voltage Range: 0.8V to 3.6V
- Output Capability: Standard
- Input Hysteresis: Typically 250 mV at VCC = 3.3V
In conclusion, the 74AUP1G17GW from NXP is a robust, ultra-low-power Schmitt-trigger buffer that provides reliable performance for a variety of applications. Its small package size and low power consumption make it an excellent choice for designers looking to optimize their system's power efficiency and space utilization.