EN
  • EN
  • DE

SPC5606BK0VLL6R

Part No SPC5606BK0VLL6R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP / e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 77
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 80K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 7x10b, 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC5606
Other Names 935314916528
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264045-SPC5606BK0VLL6R
Ultra Librarian 3D Model Ultra Librarian SPC5606BK0VLL6R CAD Model

Description

The NXP SPC5606BK0VLL6R is a cutting-edge microcontroller designed to meet the demanding requirements of automotive and industrial applications. This robust MCU is part of NXP's SPC56 32-bit Power Architecture, known for its exceptional performance, reliability, and energy efficiency.

Key Features

  • 32-bit Power Architecture e200z0h CPU Core
  • Up to 64 MHz Operating Frequency
  • 512 KB Flash Memory
  • 64 KB RAM
  • Low-Power Modes for Energy Efficiency
  • Advanced Interrupt Handling Capabilities
  • Multiple Communication Interfaces: CAN, LIN, SPI, I2C
  • Enhanced Timer Systems for Real-Time Control
  • 16-channel 10-bit Analog-to-Digital Converter (ADC)
  • Package: LQFP-100 (14x14mm)

Performance and Energy Efficiency

The SPC5606BK0VLL6R is engineered to deliver high performance while maintaining low power consumption. The core is capable of speeds up to 64 MHz, which allows for quick processing of complex tasks. The microcontroller also includes a variety of power-saving modes, making it ideal for applications where energy efficiency is crucial.

Robust Communication and Control

With its suite of communication interfaces, the SPC5606BK0VLL6R can handle a multitude of communication protocols including CAN, LIN, SPI, and I2C, enabling it to effortlessly integrate into a variety of electronic systems. The enhanced timer systems, including PWM channels and real-time counters, provide precise control for real-time applications.

Reliability and Security

NXP's commitment to reliability is evident in the SPC5606BK0VLL6R's design, which includes features such as Error Correction Code (ECC) on the flash memory, ensuring data integrity in critical systems. The microcontroller also provides advanced security features to protect against unauthorized access and tampering.

Applications

The versatility of the SPC5606BK0VLL6R makes it suitable for a wide range of applications, particularly in the automotive industry, such as engine management, transmission control, body control modules, and advanced driver-assistance systems (ADAS). It is also well-suited for industrial control systems, medical equipment, and any application requiring a reliable, high-performance microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5268 $73.5804
6+ $20.1246 $120.7476
9+ $19.4957 $175.4613
13+ $18.8668 $245.2684
16+ $18.2379 $291.8064
22+ $16.3513 $359.7286
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess