EN
  • EN
  • DE

4532-501-LF

Part No 4532-501-LF
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 500V 2KA 2 POLE SMD  /  Gas Discharge Tube 500 V 2000A (2kA) ±30% 2 Pole Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 4532
Package Tape & Reel (TR)
Voltage - DC Spark Over (Nom) 500 V
Impulse Discharge Current (8/20µs) 2000A (2kA)
Tolerance ±30%
Number of Poles 2
Fail Short No
Mounting SMD (SMT)
Package / Case 1812 (4532 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Other Names 13-4532-501-LFTR
Standard Package 2,500
Win Source Part Number 1038732-4532-501-LF
Ultra Librarian 3D Model Ultra Librarian 4532-501-LF CAD Model

Description

This is a gas discharge tube arrester (GDT) under the 4532 series.

  • DC spark over voltage: 500V
  • Poles: 2
  • Impulse discharge current: 2000A (2kA)
  • Tolerance: ±30%
  • Packaging: Tape and reel
  • Standard Package: 2,500
  • Mounting Style: SMD (SMT)
  • Fail Short Feature: No
  • Package/Case: 1812 (4532 metric)
  • ECCN: EAR99

You May Also Be Interested in

Littelfuse Inc.
GDT 600V 20KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 420V 2KA 2 POLE SMD
Lowest to $0.7033
EPCOS (TDK)
GDT 500V 10KA 3 POLE
Need more? Email Us
Bourns Inc.
GDT 3000V 5KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 350V 10KA 3 POLE TH
Need more? Email Us
Bourns Inc.
GDT 60V 10KA 3 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 2000V 3KA 2 POLE SMD
Need more? Email Us
Bourns Inc.
GDT 1600V 1.5KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 90V 10KA 2 POLE SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.0944 $50.0320
1,295+ $0.0775 $100.3625
2,000+ $0.0751 $150.2000
2,755+ $0.0726 $200.0130
3,565+ $0.0702 $250.2630
4,765+ $0.0630 $300.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,050 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess