EN
  • EN
  • DE

MAX3421EETJ+T

Part No MAX3421EETJ+T
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description IC USB PERIPH/HOST CNTRL 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Protocol USB
Function Controller
Interface SPI
Standards USB 2.0
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 15mA
Operating Temperature Range -40°C ~ 85°C
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN-EP (5x5)
Win Source Part Number 703238-MAX3421EETJ+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX3421E
Introduction Date February 01, 2006
ECCN EAR99
Country of Origin China, Malaysia, Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX3421EETJ+T CAD Model

Description

Maxim Integrated MAX3421EETJ+T USB Peripheral/Host Controller with SPI Interface

The MAX3421EETJ+T is a versatile USB peripheral/host controller integrated circuit from Maxim Integrated, designed to enable USB connectivity with any microcontroller equipped with an SPI interface. This powerful IC comes in a compact 32-pin TQFN package and operates over the extended -40°C to +85°C temperature range, making it an ideal solution for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • Flexible USB Connectivity: The MAX3421EETJ+T can function as a USB host or peripheral, providing designers with the flexibility to create a variety of USB-enabled applications.
  • SPI Interface: The device features a full-speed SPI interface that can run up to 26MHz, allowing for easy integration with most microcontrollers.
  • Integrated SIE: It includes a Serial Interface Engine (SIE) that manages low-level USB protocol details, simplifying the design process and reducing development time.
  • On-Chip Transceivers: The on-chip full-speed USB transceivers are fully compliant with the USB 2.0 specification, ensuring reliable communication with USB devices.
  • Programmable USB Descriptors: The USB descriptors can be programmed into the device's internal memory, allowing for customization of the USB device's properties.
  • Supports Multiple Transfer Types: The controller supports control, bulk, interrupt, and isochronous transfers, making it suitable for a broad range of USB applications.

Applications:

  • Embedded Systems
  • Point-of-Sale Terminals
  • USB Peripheral Development
  • Data Acquisition Systems
  • Industrial Control
  • Medical Devices
  • Automotive Infotainment

The MAX3421EETJ+T is a robust USB solution that offers an efficient way to add USB functionality to your designs without the need for extensive USB expertise. Its SPI compatibility and comprehensive feature set make it an excellent choice for developers looking to integrate USB features into their products with minimal effort and maximum flexibility.

You May Also Be Interested in

Infineon Technologies
Lowest to $19.3266
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
Lowest to $7.2961
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9132 $55.3056
18+ $5.6724 $102.1032
28+ $5.4951 $153.8628
38+ $5.3179 $202.0802
49+ $5.1406 $251.8894
66+ $4.6088 $304.1808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,590 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess