EN
  • EN
  • DE

0201WMF2203TEE

Part No 0201WMF2203TEE
Manufacturer Royal Ohm
Catalog Thick Film Resistors - SMD
Description 0201WMF2203TEE Royalohm Thick Film Resistors - SMD RMC 0201 1/20W 1% T/R-15000 datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Royalohm
Product Category Thick Film Resistors - SMD
RoHS Details
Packaging Reel
Series General Purpose Thick Film
Resistance 220 kOhms
Power Rating 50 mW (1/20 W)
Tolerance 1 %
Temperature Coefficient 200 PPM / C
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 155 C
Voltage Rating 25 V
Case Code - in 0201
Case Code - mm 0603
Length 0.6 mm (0.024 in)
Width 0.3 mm (0.012 in)
Height 0.23 mm (0.009 in)
Application General Purpose
Features Wrap-Around Termination
Brand Royalohm
Mounting Style PCB Mount
Product Type Thick Film Resistors
Factory Pack Quantity Factory Pack Quantity 15000
Subcategory Resistors
Technology Thick Film
Termination Style SMD/SMT
Unit Weight 0.000006 oz
Ultra Librarian 3D Model Ultra Librarian 0201WMF2203TEE CAD Model

You May Also Be Interested in

Royal Ohm
0603WAF2673T5E Royalohm Thick Film Resistors - SMD RMC 0603 1/10W 1% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0015
Royal Ohm
0805W8F4990T5E Royalohm Thick Film Resistors - SMD RMC 0805 1/8W 1% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0027
Royal Ohm
1206W4F3743T5E Royalohm Thick Film Resistors - SMD RMC 1206 1/4W 1% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0052
Royal Ohm
0805W8J0332T5E Royalohm Thick Film Resistors - SMD RMC 0805 1/8W 5% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0023
Royal Ohm
0603WAJ0105T5E Royalohm Thick Film Resistors - SMD RMC 0603 1/10W 5% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0011
Royal Ohm
0603WAF2400T5E Royalohm Thick Film Resistors - SMD RMC 0603 1/10W 1% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0030
Royal Ohm
0603WAD2701T5E Royalohm Thick Film Resistors - SMD RMC 0603 1/10W 0.5% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0059
Royal Ohm
0805W8F1200T5E Royalohm Thick Film Resistors - SMD RMC 0805 1/8W 1% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0033
Royal Ohm
0402WGF180JTCE Royalohm Thick Film Resistors - SMD RMC 0402 1/16W 1% T/R-10000 datasheet, inventory, & pricing.
Lowest to $0.0015

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
55,560+ $0.0009 $50.0040
125,000+ $0.0008 $100.0000
214,290+ $0.0007 $150.0030
285,715+ $0.0007 $200.0005
357,145+ $0.0007 $250.0015
500,000+ $0.0006 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 55560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess