EN
  • EN
  • DE

SCC2691AC1A28

Part No SCC2691AC1A28
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description UART 1-CH 5V 28-Pin PLCC / IC UART SINGLE 28-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 1, UART
Supply Voltage - Operating 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 088281-SCC2691AC1A28
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SCC2691
Introduction Date May 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SCC2691AC1A28 CAD Model

Description

Introducing the NXP SCC2691AC1A28

The NXP SCC2691AC1A28 is a versatile single-channel Universal Asynchronous Receiver/Transmitter (UART) that has been designed to provide a high-performance interface for computing and communication systems. It is an integrated circuit that facilitates serial communication by converting parallel data from a data bus into serial form, and vice versa, allowing for seamless data transfer with peripheral devices.

Key Features

  • Flexibility: The SCC2691AC1A28 supports a wide range of baud rates, making it suitable for various communication protocols and speeds.
  • Data Format: Users can configure the data format to include 5, 6, 7, or 8 bits per character, with even, odd, or no parity for enhanced data integrity.
  • FIFO Buffer: Equipped with a FIFO buffer, the device helps in managing data flow efficiently, reducing the overhead on the CPU.
  • Modem Control: It comes with full modem control capability, which allows for easy integration with modem interfaces.
  • Interrupt Handling: The SCC2691AC1A28 offers a comprehensive interrupt identification feature that simplifies the interrupt handling process for the host processor.
  • Voltage Range: Operating at a single 5V power supply, this UART is designed for low-power consumption, making it ideal for power-sensitive applications.

Applications

The SCC2691AC1A28 is perfect for a range of applications that require reliable serial communication. This includes:

  • Telecommunications systems
  • Networking equipment
  • Industrial control systems
  • Computer peripheral interfacing

Reliability and Quality

As a product of NXP, a trusted name in the semiconductor industry, the SCC2691AC1A28 is manufactured to meet high standards of quality and reliability. It is built to ensure long-term performance in a variety of demanding environments and applications.

Conclusion

The NXP SCC2691AC1A28 stands out as a powerful UART solution that combines functionality, flexibility, and reliability. Its advanced features and broad applicability make it an excellent choice for designers looking to implement efficient serial communication in their systems.

You May Also Be Interested in

MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $4.2053
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess