EN
  • EN
  • DE

TL16C550DPFBR

Part No TL16C550DPFBR
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 2.25 V to 5.5 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 088304-TL16C550DPFBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TL16C550D
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TL16C550DPFBR CAD Model

Description

TL16C550DPFBR: Asynchronous Communications Element

The TL16C550DPFBR is a high-performance UART (Universal Asynchronous Receiver/Transmitter) from Texas Instruments, designed to fulfill the communication requirements of embedded systems. This integrated circuit provides an efficient interface between the microprocessor and the serial communication channel, enhancing data transmission reliability and speed.

This UART is an improved version of the industry-standard TL16C550C, offering a host of features that make it suitable for a wide range of applications. It comes with a 16-byte FIFO to reduce the potential for data overrun and to improve the throughput by allowing the hardware to buffer incoming and outgoing data. This is particularly useful in systems where the CPU is required to perform other tasks and may not be able to handle serial communication data in real-time.

The TL16C550DPFBR operates at a voltage range of 4.5V to 5.5V, making it compatible with many 5V systems. It is also capable of handling baud rates up to 1.5 Mbps, which is sufficient for most serial communication needs in industrial and consumer applications. Additionally, the device supports multiple serial interface standards, including RS-232, RS-422, and RS-485, providing flexibility in connecting different types of serial devices.

This device also features an automatic hardware and software flow control, which prevents data loss during high-speed communication. It has a programmable baud rate generator, which allows the user to configure the communication speed according to the system requirements. With its Sleep and Power-down modes, the TL16C550DPFBR can also help in power-sensitive applications by reducing power consumption when the serial interface is not in active use.

The TL16C550DPFBR comes in a 48-pin LQFP (Low-profile Quad Flat Package) and is characterized for operation from 0°C to 70°C, making it a robust choice for industrial environments. Its reliability and feature set make it an excellent choice for implementing serial communication in embedded systems, point-of-sale terminals, networking equipment, and other applications that require high-speed data exchange.

You May Also Be Interested in

Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
MaxLinear Inc
IC DUART 2.25 - 3.63V 48TQFP
Need more? Email Us
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
MaxLinear Inc
IC UART FIFO 16B 28PLCC
Lowest to $150.0000
UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5513 $52.8591
17+ $6.1959 $105.3303
25+ $6.0023 $150.0575
35+ $5.8087 $203.3045
45+ $5.6151 $252.6795
60+ $5.0342 $302.0520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 422 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess