EN
  • EN
  • DE

TL16CRK600APJM

Part No TL16CRK600APJM
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description STD CELL WIRED COMM. / UART IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 367780-TL16CRK600APJM
Ultra Librarian 3D Model Ultra Librarian TL16CRK600APJM CAD Model

Description

The TL16CRK600APJM is a high-performance, integrated circuit from Texas Instruments (TI), designed to meet the demanding requirements of communication and networking applications. This product is a part of TI's extensive line of interface ICs, which are known for their reliability, versatility, and cutting-edge technology.

Key Features:

  • High-Speed Data Transmission: The TL16CRK600APJM is capable of handling high-speed data rates, making it suitable for applications that require rapid data transfer and processing.
  • Robust Interface Options: This IC offers a variety of interface options, ensuring compatibility with a wide range of existing systems and future-proofing for emerging technologies.
  • Low Power Consumption: Designed with power efficiency in mind, the TL16CRK600APJM helps reduce overall power consumption, which is critical for battery-powered or energy-sensitive applications.
  • Advanced Packaging: The device comes in a compact package, allowing for a smaller footprint on the PCB and making it ideal for space-constrained applications.
  • Industrial Temperature Range: It operates reliably across a wide temperature range, suitable for industrial environments where temperature fluctuations are common.

Applications:

The versatility of the TL16CRK600APJM makes it an excellent choice for a variety of applications, including:

  • Telecommunications equipment
  • Data acquisition systems
  • Networking hardware, such as routers and switches
  • High-speed data interfaces
  • Industrial control systems

Quality and Support:

Texas Instruments is known for its commitment to quality, and the TL16CRK600APJM is no exception. Customers can expect robust performance and reliability. TI provides comprehensive technical support and documentation, making integration and troubleshooting more straightforward for engineers and product developers.

With its combination of speed, efficiency, and versatility, the TL16CRK600APJM from Texas Instruments stands out as a superior choice for designers looking to enhance their communication and networking solutions.

You May Also Be Interested in

MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1152 $56.9216
18+ $5.8381 $105.0858
27+ $5.6556 $152.7012
37+ $5.4732 $202.5084
48+ $5.2908 $253.9584
64+ $4.7434 $303.5776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess