EN
  • EN
  • DE

P82510

Part No P82510
Manufacturer Rochester Electronics
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr Rochester Electronics
Series *
Package Bulk
Product Status Active
Standard Package 8 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 266826-P82510
Ultra Librarian 3D Model Ultra Librarian P82510 CAD Model

Description

The 266826-P82510 is an integrated circuit (IC) from the interface - UARTs (Universal Asynchronous Receiver Transmitter) category.

  • Manufacturer: Rochester Electronics
  • Series: *
  • Package: Bulk
  • Standard Package: 8 pieces
  • MSL Level: 3 (168 hours)
  • REACH Status: Vendor undefined
  • Product Status: Active

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 16B 28PLCC
Lowest to $150.0000
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
MaxLinear Inc
IC DUART 2.25 - 3.63V 48TQFP
Need more? Email Us
NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
NXP / Nexperia
IC UART DUAL W/FIFO 56-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess