Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 25mA
Tolerance ±2%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 45μVp-p
Noise - 10Hz to 10kHz 128μVrms
Voltage - Input 4.146 V to 5.5 V
Operating Supply Current 59μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 083733-REF2940AIDBZT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF2940AIDBZT CAD Model

Description

The REF2940AIDBZT is a high precision, low power, low dropout voltage reference from Texas Instruments, a leading semiconductor manufacturer known for their innovative product range.

  • Output Voltage: Fixed voltage reference with a 4.096V output voltage.
  • Initial Accuracy: 0.2%.
  • Temperature Coefficient: 10 ppm/°C.
  • Quiescent Current: Only 100uA.
  • Dropout Voltage: 0.2V.
  • Package: Small SOT-23-6 package.

You May Also Be Interested in

Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS1431BCX RF
STMicroelectronics
IC VREF SHUNT ADJ SOT23-5
Lowest to $0.5407
ECAD model for TS431ILT
ON Semiconductor
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1503
ECAD model for TLV431ASN1T1G
STMicroelectronics
IC VREF SHUNT ADJ SOT23-5
Lowest to $0.1314
ECAD model for TLVH431AIL5T
Texas Instruments
IC VREF SHUNT ADJ SOT23-5
Lowest to $0.7225
ECAD model for TLVH431BQDBVR
Taiwan Semiconductor
Need more? Email Us
ECAD model for TS431CX RF
Texas Instruments
3.9μA, SC70-3, 30ppm/°C Drift VOLTAGE REFERENCE
Lowest to $2.2001
ECAD model for REF3320AIDBZT
Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1930
ECAD model for TLV431BQDBZT
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Lowest to $1.8206
ECAD model for ISL21010CFH325Z-TK

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6755 $50.6625
160+ $0.6327 $101.2320
250+ $0.6113 $152.8250
355+ $0.5686 $201.8530
460+ $0.5472 $251.7120
575+ $0.5259 $302.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28,280 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention