EN
  • EN
  • DE

TL16C752BPTG4

Part No TL16C752BPTG4
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC DUAL UART 3.3V W/FIFO 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Number of Channels 2, DUART
FIFO's 64 Byte
Data Rate (Max) 3Mbps
Supply Voltage - Operating 2.7 V to 3.6 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 054772-TL16C752BPTG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C752BPTG4 CAD Model

Description

The TL16C752BPTG4 is a high-performance dual UART (Universal Asynchronous Receiver/Transmitter) from the renowned semiconductor manufacturer, Texas Instruments. This integrated circuit is designed to meet the demanding requirements of modern communication systems, providing a reliable solution for serial data exchange between devices.

Key Features

  • Dual Channel: The TL16C752BPTG4 features two independent UART channels, each with a 64-byte FIFO (First In, First Out) buffer, which significantly enhances data throughput and reduces CPU overhead.
  • High Data Rates: Capable of supporting baud rates up to 3 Mbps, this device is ideal for high-speed communication applications.
  • Programmable Baud Rate Generator: The baud rate generator is programmable and can be fine-tuned for use with a variety of clock input frequencies, providing flexibility in system design.
  • Auto Flow Control: It includes automatic hardware and software flow control, which ensures data integrity by preventing buffer overruns.
  • Modem Interface Support: The device supports modem interface signals, making it suitable for use in systems that require modem control.
  • Low Power Consumption: With its low-power consumption design, the TL16C752BPTG4 is an excellent choice for portable and power-sensitive applications.

Applications

The TL16C752BPTG4 is versatile and can be used in various applications, including:

  • Industrial control systems
  • Point of Sale (POS) terminals
  • Networking equipment
  • Telecommunications
  • Gaming platforms

Package and Quality

This device is offered in a 48-pin LQFP (Low-Profile Quad Flat Package) that provides a compact footprint for space-constrained applications. The TL16C752BPTG4 is also part of Texas Instruments' commitment to quality and reliability, ensuring that it meets the stringent industry standards for performance and durability.

Conclusion

With its advanced features and robust performance, the TL16C752BPTG4 from Texas Instruments is an excellent choice for designers looking to implement efficient and reliable serial communication in their systems. Its dual-channel operation, high data rates, and low power consumption make it a versatile component that can cater to a wide range of industrial and commercial applications.

You May Also Be Interested in

NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8656 $56.5968
6+ $17.6716 $106.0296
9+ $17.0746 $153.6714
13+ $15.8806 $206.4478
17+ $15.2836 $259.8212
21+ $14.6866 $308.4186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,850 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess