Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mb (128K x 8)
Access Time 150ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 32-LCC (J-Lead)
Manufacturer Package 32-PLCC (11.35x13.89)
Win Source Part Number 784899-M27C1001-15C6TR
Popularity Medium
Supply and Demand Status Limited
Family Name M27C1001
Introduction Date December 18, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M27C1001-15C6TR CAD Model

Description

The M27C1001-15C6TR is a high-performance 1Mbit (128Kb x8) UV EPROM, engineered by the renowned semiconductor manufacturer, STMicroelectronics. This device is designed to offer a flexible and reliable solution for data storage in a wide array of applications, including embedded systems, computer BIOS, telecommunications, and other microprocessor-based devices.

With an access time of 150ns, the M27C1001-15C6TR provides a swift response for read operations, making it an ideal choice for systems that require high-speed data retrieval. The EPROM operates within a temperature range of 0°C to 70°C, ensuring stable performance under various environmental conditions.

The M27C1001-15C6TR comes in a convenient 32-pin Ceramic DIP (Dual In-line Package) and is also available in PLCC (Plastic Leaded Chip Carrier) and TSOP (Thin Small Outline Package) form factors, offering versatility for different types of circuit board designs and space requirements. Its package type, denoted by the suffix 'TR', indicates that the device is provided in tape and reel packaging, which is suitable for automated assembly processes, enhancing manufacturing efficiency.

This EPROM features a single 5V power supply, which simplifies the power design of the system. Additionally, it supports a two-line control function that provides ease of use in system design and power saving. The programming voltage is 12.5V, and the M27C1001-15C6TR includes programming and erasure modes that are both fast and reliable, with a typical erasure time being 10 minutes using UV light.

STMicroelectronics has built the M27C1001-15C6TR with longevity in mind. The data retention is guaranteed for a minimum of 10 years, and the device can withstand up to 100,000 program/erase cycles, ensuring the long-term reliability of the stored data.

In summary, the M27C1001-15C6TR is a testament to STMicroelectronics' commitment to providing high-quality, durable, and versatile memory solutions. Its fast access time, robust temperature range, and flexible packaging options make it a top choice for designers and engineers looking for a dependable EPROM solution.

You May Also Be Interested in

Amd
EPROM UV 2M-bit 128K x 16 90ns 40-Pin CDIP
Need more? Email Us
ECAD model for AM27C2048-90DC
Winbond Electronics
32K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us
ECAD model for W27E257-12
Amd
512 K-bit CMOS EPROM
Need more? Email Us
ECAD model for AM27C512-205DC
Fairchild/ON Semiconductor
262,144-Bit (32K x 8) High Performance CMOS EPROM
Need more? Email Us
ECAD model for FM27C256Q90
STMicroelectronics
EPROM UV 2M-bit 256K x 8 55ns 32-Pin CFDIPW Tube / IC EPROM UV 2MBIT 55NS 32CDIP
Need more? Email Us
ECAD model for M27C2001-55XF1
Amd
EPROM UV 2M-bit 128K x 16 200ns 40-Pin CDIP
Need more? Email Us
ECAD model for AM27C2048-200DC
Microchip Technology
IC EPROM 1M PARALLEL 40DIP
Lowest to $7.3183
ECAD model for AT27C1024-45PU
Atmel
EPROM OTP 256K-bit 32K x 8 200ns 32-Pin PLCC
Need more? Email Us
ECAD model for AT27C256R-20JC
Cypress Semiconductor Corp
EPROM UV 16K-bit 2K x 8 15ns 24-Pin Windowed CDIP
Lowest to $12.9704
ECAD model for CY7C245A-15WC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention