EN
  • EN
  • DE

SC16C654BIEC,528

Part No SC16C654BIEC,528
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC QUAD UART 64BYTE 64LFBGA / UART IC 4, QUART Channel 64 Byte 64-LFBGA (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 4, QUART
FIFO's 64 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 64-LFBGA
Supplier Device Package 64-LFBGA (6x6)
Base Product Number SC16
Other Names 935279071528,SC16C654BIEC-F,SC16C654BIEC-F
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260737-SC16C654BIEC,528
Ultra Librarian 3D Model Ultra Librarian SC16C654BIEC,528 CAD Model

Description

The SC16C654BIEC,528 is a high-performance quad Universal Asynchronous Receiver/Transmitter (UART) from NXP Semiconductors. This integrated circuit is designed to provide a flexible, efficient, and cost-effective solution for serial communication in a wide range of applications. The device is particularly well-suited for applications requiring multiple UART channels, such as industrial control systems, point-of-sale systems, and complex networking equipment.

Key Features:

  • Quad Channel: Contains four independent UART channels, each with a 64-byte FIFO to reduce the overhead of CPU intervention and improve system efficiency.
  • High Data Rates: Capable of supporting baud rates up to 5 Mbps, making it suitable for high-speed data communication requirements.
  • Enhanced Features: Offers additional features such as automatic hardware and software flow control, which help to prevent data loss and ensure reliable data transmission.
  • Programmable: Each UART channel is programmable, allowing for a customizable configuration to meet specific application needs.
  • Voltage Range: Operates over a wide voltage range, accommodating various power supply requirements for different system designs.
  • Package: Available in a 96-LQFP (Low-profile Quad Flat Package) that is suitable for surface-mount technology (SMT), providing a compact footprint for space-constrained applications.

Applications:

  • Industrial Automation
  • Telecommunications
  • Networking Equipment
  • POS Terminals
  • Security Systems

The SC16C654BIEC,528 by NXP is an ideal choice for developers looking to implement multiple UART interfaces within their designs, offering a blend of high-speed operation, reliability, and functional richness. Its robust feature set ensures that it can cater to the demanding requirements of modern serial communication protocols, while its integration of four UARTs in a single package provides significant savings in both board space and system complexity.

You May Also Be Interested in

Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess