EN
  • EN
  • DE

SC28L92A1B,557

Part No SC28L92A1B,557
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description UART Interface IC UART DUAL W/FIFO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Number of Channels 2 Channel
Data Rate 230.4 kb/s
Memory Size 16 B
Supply Voltage - Max 3.63 V, 5.5 V
Supply Voltage - Min 2.97 V, 4.5 V
Operating Supply Current 25 mA
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Mounting Style SMD/SMT
Package / Case PQFP-44
Packaging Tray
Height 1.75 mm
Length 10 mm
Type UART
Width 10 mm
Brand NXP Semiconductors
Moisture Sensitive Yes
Operating Supply Voltage 3.3 V, 5 V
Product Type UART Interface IC
Standard Pack Qty 480
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian SC28L92A1B,557 CAD Model

Description

SC28L92A1B,557 Dual UART with FIFOs

The SC28L92A1B,557 from NXP Semiconductors is a highly-integrated dual Universal Asynchronous Receiver/Transmitter (UART) designed to facilitate serial communication in a wide array of applications. This integrated circuit is part of the SC28L92 series, known for its reliability and performance in managing serial data transmission.

The device features two independent UART channels, each with its own set of registers and FIFOs (First-In, First-Out memory queues), allowing for efficient data buffering. With FIFOs, the SC28L92A1B,557 can handle high-speed data rates without overloading the CPU, as the FIFOs can store multiple bytes of data, thereby reducing the number of interrupts during data transfer.

Each UART channel supports the standard serial data format—1 start bit, 5 to 8 data bits, and 1 or 2 stop bits. Additionally, the device offers various parity and error checking mechanisms to ensure data integrity. The baud rate generator is programmable, providing flexibility in communication speeds, which is essential for accommodating different peripherals or network specifications.

The SC28L92A1B,557 operates at a voltage range of 4.5V to 5.5V, making it suitable for interfacing with a wide range of microcontrollers and digital systems that require a 5V power supply. It is also equipped with a sleep mode feature to conserve power, which is particularly beneficial for battery-operated devices.

This dual UART IC comes in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while allowing for robust and reliable connections to a printed circuit board. The SC28L92A1B,557 is an ideal solution for applications that require multiple UART interfaces, such as industrial control systems, point-of-sale terminals, and complex networking systems where efficient data handling and communication are critical.

With its combination of dual-channel operation, FIFO support, and flexible configuration options, the SC28L92A1B,557 from NXP is a versatile component that enhances serial data communication capabilities in a multitude of electronic systems.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 16B 28PLCC
Lowest to $150.0000
Microchip Technology
SERIAL I/O CONTROLLER
Lowest to $20.0947
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.7165 $106.7165
2+ $99.2538 $198.5076
3+ $95.5224 $286.5672
4+ $91.7911 $367.1644
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess