EN
  • EN
  • DE

TL16C752PT

Part No TL16C752PT
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC DUAL 3.3V UART 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Features False-start Bit Detection
Number of Channels 2, DUART
FIFO's 64 Byte
Voltage - Supply 2.7V ~ 3.6V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number TL16C
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 742601-TL16C752PT
Ultra Librarian 3D Model Ultra Librarian TL16C752PT CAD Model

Description

The Texas Instruments TL16C752PT is a dual UART (Universal Asynchronous Receiver/Transmitter) IC that offers a seamless and efficient solution for serial communication in a variety of embedded systems. This component is specifically designed to meet the rigorous demands of high-speed data transfer and reliability required in industrial, telecommunications, and consumer electronics applications.

Key Features

  • Dual Channel: The TL16C752PT features two independent UART channels, each capable of handling full-duplex data communication. This allows for simultaneous transmission and reception of data on both channels, doubling the potential throughput without increasing the footprint of the component.
  • High Data Rates: With support for baud rates up to 3 Mbps, this device is well-suited for applications that require high-speed data exchange, such as high-performance computing and advanced communication systems.
  • FIFO Buffers: Each UART channel is equipped with 64-byte FIFOs (First-In-First-Out buffers) for both transmit and receive operations, significantly reducing the overhead for the system's CPU and improving data handling efficiency.
  • Programmable: The TL16C752PT offers a wide range of programmable features, including baud rate, data format, and hardware flow control, which provide flexibility and adaptability to meet specific application requirements.
  • Enhanced Functions: This IC includes additional features such as automatic hardware and software flow control, sleep mode, and a modem control interface, further expanding its utility in complex systems.
  • Versatile Interface: Compatibility with a 5V tolerant I/O interface ensures that the TL16C752PT can be integrated into legacy systems as well as newer designs without the need for additional level shifters.
  • Industrial Temperature Range: The device operates over an industrial temperature range of -40°C to 85°C, making it robust enough for deployment in harsh environmental conditions.

Applications

The TL16C752PT is versatile and can be employed in a wide array of applications, including:

  • Industrial control systems
  • Point-of-sale terminals
  • Networking equipment
  • Data acquisition systems
  • Medical equipment
  • Automotive infotainment

In conclusion, the TL16C752PT from Texas Instruments represents a reliable and feature-rich solution for designers seeking to incorporate dual UART capabilities into their systems. Its combination of high-speed data transfer, programmability, and robustness in varied environmental conditions make it an excellent choice for a multitude of serial communication applications.

You May Also Be Interested in

NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC
Lowest to $17.6721
Sipex Corporation
2.25V TO 5.5V DUART WITH 16-BYTE
Need more? Email Us
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1950
UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1366 $57.0928
18+ $5.8557 $105.4026
27+ $5.6727 $153.1629
37+ $5.4897 $203.1189
48+ $5.3068 $254.7264
64+ $4.7578 $304.4992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess