EN
  • EN
  • DE

PHB21N06LT/G

Part No PHB21N06LT/G
Manufacturer NXP / Nexperia
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 347619-PHB21N06LT/G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHB21N06LT/G CAD Model

Description

The PHB21N06LT/G is a high-performance, N-channel TrenchMOS™ logic level FET designed and manufactured by NXP Semiconductors. This field-effect transistor is part of NXP's renowned TrenchMOS portfolio, which is recognized for its superior power efficiency and high-speed switching capabilities. Engineered to operate with logic level gate drive, the PHB21N06LT/G is an ideal choice for a wide range of applications, including DC-to-DC converters, motor drivers, and power management circuits.

Key Features

  • Low Threshold Voltage: The device has a low threshold voltage, making it compatible with low-voltage logic signals, thereby reducing power consumption and improving overall efficiency.
  • High-Speed Switching: With its fast switching speed, the PHB21N06LT/G ensures minimal switching losses and is suitable for high-frequency applications.
  • Low On-State Resistance: The low on-state resistance (RDS(on)) minimizes conduction losses and offers excellent performance in applications requiring high current handling.
  • High Power Efficiency: The TrenchMOS technology used in this product allows for high power efficiency, which is crucial for power-sensitive designs.
  • Robust Thermal Performance: The PHB21N06LT/G is designed to handle high thermal loads, ensuring reliable operation even under challenging conditions.

Applications

The versatility of the PHB21N06LT/G makes it suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Power Management Circuits
  • Motor Control Circuits
  • Automotive Applications
  • Load Switching

Product Specifications

Parameter Value
Drain-Source Voltage (VDS) 55 V
Continuous Drain Current (ID) 21 A
Power Dissipation (PD) 45 W
Operating Temperature Range -55 °C to +175 °C
Package SOT78 (TO-220AB)

With its robust design and high-performance features, the PHB21N06LT/G by NXP Semiconductors is a reliable and efficient solution for designers looking to optimize their power management systems.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess