EN
  • EN
  • DE

LM339IDR

Part No LM339IDR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827772-LM339IDR
Ultra Librarian 3D Model Ultra Librarian LM339IDR CAD Model

Description

Product Overview: LM339IDR from Texas Instruments

The LM339IDR is a precision quad differential comparator designed by Texas Instruments, renowned for its reliability and versatility in various electronic applications. This integrated circuit is engineered to provide consistent performance and is an ideal choice for a wide range of voltage and current sensing tasks in both industrial and consumer products.

Key Features

  • Wide Voltage Range: The LM339IDR operates from a single power supply over a wide range of voltages, from 2V to 36V, and can also be utilized in dual-supply configurations, further enhancing its versatility.
  • Low Supply Current Drain: It is optimized for low power consumption, drawing a minimal supply current drain which is independent of the magnitude of the power supply voltage, making it suitable for battery-powered devices.
  • Open Collector Outputs: This device features open collector outputs that can be connected to other open-collector outputs to achieve wired-AND relationships, providing flexibility in output configurations.
  • Input Common-Mode Voltage Range: The LM339IDR includes an input common-mode voltage range that goes to ground level, even in the single-supply operation, allowing for direct sensing near ground.
  • Differential Input Voltage Range: With a differential input voltage range that can be equal to the power supply voltage, this comparator is designed for a variety of applications.
  • Low Input Bias Current: Its design ensures a low input bias current, thereby reducing the influence on the circuits being monitored.

Applications

The LM339IDR is commonly used in numerous applications such as limit comparators, simple analog to digital converters, pulse, square wave, and time delay generators, voltage or current level detectors, and many other functions where a precise voltage comparison is required. Its robust design and wide operating voltage range make it suitable for automotive, telecom, and consumer electronics, as well as industrial control systems.

Package and Quality

Encased in a compact SOIC-14 package, the LM339IDR is designed for space-efficient PCB layout. Texas Instruments is committed to maintaining high-quality standards, and this product conforms to their stringent quality control measures, ensuring reliable performance in even the most demanding environments.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1799 $50.3720
680+ $0.1477 $100.4360
1,050+ $0.1430 $150.1500
1,450+ $0.1384 $200.6800
1,870+ $0.1338 $250.2060
2,500+ $0.1200 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 740 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess