The NXP SA602AN/01,112 is a high-performance integrated double-balanced mixer and oscillator, designed to provide superior performance in communication equipment. This versatile IC is a crucial component in RF design, offering a robust solution for applications such as amateur radio gear, cellular radio systems, RF data links, and other telecommunications devices.
Key Features
- Low Power Consumption: The SA602AN is optimized for low voltage operations, making it an energy-efficient choice for battery-operated devices.
- High Gain: It provides a high level of conversion gain, which allows for improved signal processing and reduced external components.
- Low Noise Figure: With its low noise figure, the mixer ensures clear signal reception and minimizes distortion, making it ideal for high-fidelity applications.
- Wide Frequency Range: The device is capable of operating over a broad frequency range, accommodating various communication standards and frequencies.
- Integrated Oscillator: The onboard oscillator circuitry simplifies design and reduces the need for additional components.
Applications
The SA602AN/01,112 is suitable for a wide array of applications where signal conversion and processing are required, such as:
- RF/IF frequency converters
- Superheterodyne receivers
- Frequency modulation and phase modulation receivers
- Signal processing in communication devices
Technical Specifications
| Parameter |
Specification |
| Supply Voltage |
4.5 to 8 V |
| Operating Temperature |
-40°C to +85°C |
| RF Input Frequency |
500 MHz Max |
| IF Output Frequency |
200 MHz Max |
| Package |
DIP-8 |
The NXP SA602AN/01,112 is a testament to NXP's commitment to providing high-quality and reliable components, making it a preferred choice for professionals and hobbyists alike looking to enhance their RF communication projects.