EN
  • EN
  • DE

LT5520EUF#TRPBF

Part No LT5520EUF#TRPBF
Manufacturer Linear Technology
Catalog RF Mixers
Description IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
RF Type General Purpose
Frequency 1.3GHz to 2.3GHz
Number of Mixers 1
Gain -1dB
Noise Figure 15dB
Secondary Attributes Up Converter
Operating Supply Current 70mA
Supply Voltage - Operating 4.5 V to 5.25 V
Case / Package 16-QFN (4x4)
Win Source Part Number 108212-LT5520EUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT5520EUF#TRPBF CAD Model

Description

Product Overview: LT5520EUF#TRPBF

The LT5520EUF#TRPBF is a high-performance, active mixer from Linear Technology, designed to cater to a wide range of applications including cellular, PCS, 3G and 4G, WiMAX, WLAN, and high-frequency communication systems. This versatile device is well-suited for both upconversion and downconversion processes in RF systems.

Key Features

  • Frequency Range: The LT5520EUF#TRPBF operates over a broad frequency range, which makes it an ideal choice for various RF and IF applications. It can handle RF frequencies from 400MHz to 3.7GHz and LO frequencies from 400MHz to 4GHz, providing flexibility for different system designs.
  • Conversion Gain: With a conversion gain of 2dB, this mixer ensures signal integrity and minimizes the need for additional amplification stages, leading to a more compact and efficient design.
  • Low Noise Figure: The device boasts a low noise figure of 9.3dB, which is critical for maintaining a high signal-to-noise ratio in communication systems, ensuring clearer signal reception and transmission.
  • Integrated LO Buffer: The integrated LO buffer simplifies the LO drive requirement and reduces the need for external components, thereby saving board space and reducing system complexity.
  • High Linearity: Exhibiting an input IP3 of 24.4dBm at 900MHz, the LT5520EUF#TRPBF provides excellent linearity, which is essential for maintaining signal fidelity in the presence of strong interferers.
  • Power Supply: The mixer operates on a single 3.3V supply, making it compatible with a variety of system power rails and ensuring ease of integration into existing designs.

Package and Quality

The LT5520EUF#TRPBF comes in a compact, 16-lead QFN package, which is designed to offer a minimal footprint on PCBs, essential for space-constrained applications. Moreover, the package is RoHS compliant, ensuring adherence to current environmental standards and regulations.

Applications

Due to its versatile nature and high performance, the LT5520EUF#TRPBF is suitable for a range of applications, including but not limited to:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • Point-to-point and point-to-multipoint radios
  • Broadband wireless access systems
  • Test equipment and sensors

With its robust feature set, the LT5520EUF#TRPBF provides designers with a reliable and efficient solution for their mixing requirements, ensuring high-quality signal processing in advanced RF and microwave communication systems.

You May Also Be Interested in

Linear Technology
IC MIXER 400MHZ-3.8GHZ DWN 16QFN
Lowest to $19.5513
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $25.7027
Analog Devices Inc.
IC MMIC MIXER LO AMP 24-QFN
Lowest to $7.0594
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
NXP / Nexperia
IC MIXER 500MHZ UP CONVRT 8DIP
Lowest to $13.6363
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
DEMO BOARD FOR LTC5548 / LTC5548 series Mixer Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7780 $61.4460
17+ $7.2026 $122.4442
25+ $6.9774 $174.4350
35+ $6.7521 $236.3235
45+ $6.5281 $293.7645
60+ $5.8524 $351.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess