EN
  • EN
  • DE

S912XEQ512J3CAA

Part No S912XEQ512J3CAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 80-QFP
Supplier Device Package 80-QFP (14x14)
Base Product Number S912
Other Names 935314665557
Standard Package 420
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264141-S912XEQ512J3CAA
Ultra Librarian 3D Model Ultra Librarian S912XEQ512J3CAA CAD Model

Description

Introducing the NXP S912XEQ512J3CAA Microcontroller

The NXP S912XEQ512J3CAA is a high-performance microcontroller designed to meet the rigorous demands of automotive and industrial applications. This member of the S12XE family of 16-bit microcontrollers integrates cutting-edge features and a robust architecture that ensures reliability and efficiency in complex control systems.

Key Features

  • Advanced Core: At the heart of the S912XEQ512J3CAA is the HCS12X CPU, which operates at up to 50MHz. This core provides a perfect balance between processing power and energy efficiency, making it ideal for applications that require both performance and longevity.
  • Memory Capacity: The device comes equipped with a generous 512KB of flash memory, which provides ample space for complex application code and data storage. Additionally, it includes 32KB of RAM for efficient data handling and processing.
  • Enhanced Peripherals: A wide range of peripherals such as multiple serial communication interfaces (SCI, SPI, I2C), a 12-channel 16-bit timer, an 8-channel 10-bit analog-to-digital converter (ADC), and a 2-channel 8-bit digital-to-analog converter (DAC) enhance the flexibility and functionality of the microcontroller.
  • Robust I/O Capabilities: With up to 59 general-purpose input/output (GPIO) pins, the S912XEQ512J3CAA can handle a multitude of input and output functions, which is crucial for sensor interfacing and actuator control.
  • Error Correction Code (ECC): The inclusion of ECC on the flash memory ensures data integrity and reliable operation even in harsh environments.
  • Network Support: The microcontroller supports CAN (Controller Area Network) protocols, which is essential for automotive networking and real-time data exchange.

Applications

The NXP S912XEQ512J3CAA is suitable for a wide range of applications, particularly in the automotive sector, where it can be used for engine control units, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robust design also makes it an excellent choice for industrial control systems, medical equipment, and any application requiring a reliable microcontroller with a rich set of features.

Overall, the NXP S912XEQ512J3CAA provides a powerful and versatile solution for designers looking to create sophisticated and reliable systems in the automotive and industrial markets.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2903 $72.8709
6+ $19.9304 $119.5824
9+ $19.3077 $173.7693
13+ $18.6849 $242.9037
16+ $18.0620 $288.9920
22+ $16.1936 $356.2592
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,710 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess