EN
  • EN
  • DE

TMS320DM6435ZWT4

Part No TMS320DM6435ZWT4
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 361-BGA / DSP Fixed-Point 32bit 400MHz 3200MIPS Automotive 361-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM643x, DaVinci
Packaging Tray
Type Fixed Point
Interface HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 400MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Win Source Part Number 797414-TMS320DM6435ZWT4
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM6435
Introduction Date January 30, 2008
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM6435ZWT4 CAD Model

Description

The Texas Instruments TMS320DM6435ZWT4 is a high-performance digital media processor based on the DaVinci™ technology. This robust processor is designed to meet the demanding requirements of multimedia applications, including video encoding and decoding, image processing, and audio processing.

Key Features:

  • High-Performance DSP: Equipped with a TMS320C64x+™ DSP core, this processor delivers up to 7200 MIPS at a clock rate of 600 MHz, enabling efficient processing of complex algorithms and high-speed data processing.
  • Integrated Peripherals: The TMS320DM6435ZWT4 comes with a rich set of peripherals, including video ports, audio serial ports, a 10/100 Mb/s Ethernet MAC, and a host of other I/O interfaces, supporting a wide range of connectivity options.
  • Advanced Video Processing: The device supports multiple video codecs and offers enhanced video processing capabilities that are essential for applications like surveillance, streaming, and broadcasting.
  • Low Power Consumption: Despite its powerful performance, the TMS320DM6435ZWT4 is designed for low power consumption, making it suitable for portable and battery-powered devices.
  • Scalable Platform: As part of the DaVinci™ series, this processor provides a scalable platform, allowing developers to leverage a common set of tools and software across different applications and product lines.
  • Development Support: Texas Instruments provides extensive support for development, including software libraries, development kits, and reference designs, to accelerate the product development cycle.

Applications:

The TMS320DM6435ZWT4 is ideal for a variety of multimedia applications, such as:

  • Professional and consumer audio/video equipment
  • Digital signage and networked media players
  • Security and surveillance systems
  • Video conferencing systems
  • Medical imaging devices

With its powerful digital signal processing capabilities and a comprehensive set of features, the TMS320DM6435ZWT4 is a versatile solution that can handle the complexities of modern multimedia processing demands.

You May Also Be Interested in

Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.6059 $52.6059
3+ $43.1639 $129.4917
4+ $41.8150 $167.2600
5+ $40.4661 $202.3305
7+ $39.1173 $273.8211
9+ $35.0706 $315.6354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess