EN
  • EN
  • DE

JANTXV1N829-1

Part No JANTXV1N829-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.2V 500MW DO35 / Zener Diode 6.2 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/159
Package Bulk
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 15 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 3 V
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Base Product Number 1N829
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 1086-3047,1086-3047-MIL
Standard Package 1
Win Source Part Number 1010286-JANTXV1N829-1
Ultra Librarian 3D Model Ultra Librarian JANTXV1N829-1 CAD Model

Description

Product Overview: JANTXV1N829-1 by Microchip Technology

The JANTXV1N829-1, crafted by the reputable Microchip Technology, is a high-precision, temperature-compensated zener reference diode. Specifically designed to deliver a stable voltage reference over a wide range of environmental conditions, this component is a crucial choice for applications demanding high reliability and consistency.

Key Features

  • Voltage Stability: The JANTXV1N829-1 ensures exceptional voltage stability, making it ideal for precision voltage reference applications where stability is paramount.
  • Temperature Compensation: Engineered with advanced temperature compensation, this diode maintains its performance across a broad temperature range, ensuring consistent operation in diverse environmental conditions.
  • High Reliability: As part of the JAN (Joint Army/Navy) series, this product meets stringent military standards for reliability, making it suitable for aerospace, defense, and other mission-critical applications.
  • Low Dynamic Impedance: The low dynamic impedance of the JANTXV1N829-1 facilitates a stable voltage reference even under varying load conditions.

Applications

The JANTXV1N829-1 is versatile and can be employed in a variety of applications, including:

  • High-precision instrumentation
  • Regulated power supplies
  • Analog-to-digital converters
  • Military and aerospace electronics
  • Temperature-critical circuits

Quality and Standards

Microchip Technology's commitment to quality is evident in the JANTXV1N829-1. Meeting the JANTXV military performance standard, this product is subjected to rigorous testing protocols to ensure it performs under the most demanding circumstances. Additionally, the "-1" suffix indicates an enhanced product standard for established reliability, further showcasing its suitability for high-stakes applications.

The JANTXV1N829-1 from Microchip Technology stands out as a top-tier voltage reference solution, offering precision, stability, and reliability for sophisticated electronic systems where performance cannot be compromised.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Micro Commercial Co
Interface
Lowest to $0.1596
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess