EN
  • EN
  • DE

INA209AIPWR

Part No INA209AIPWR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 1% 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±1%
Voltage - Input 0 V to 26 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 081138-INA209AIPWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA209AIPWR CAD Model

Description

The INA209AIPWR is an advanced, high-performance power monitoring device produced by the renowned electronics manufacturer, Texas Instruments Texas Instruments.

  • Monitoring Capabilities: Monitor both shunt voltage drop and bus supply voltage.
  • I2C Interface: Compatible with both standard and fast modes.
  • Programmable: Capable of programmable conversion times and averaging.
  • Voltage Range: Measurements can range from 0V to 26V.
  • Shunt Voltage Measurement: Can be as low as 1mV.
  • Programmable Alert and Warning Outputs: Configurable for under-voltage, over-voltage, and over-current conditions.
  • High Precision and Accuracy: Has a maximum error of 1% for gain error and 0.5% for offset error.
  • Package: Compact TSSOP-16 package.
  • Operating Temperature Range: Operates over a wide temperature range, from -40°C to +125°C.

You May Also Be Interested in

Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0629 $50.6290
25+ $4.1542 $103.8550
38+ $4.0244 $152.9272
52+ $3.8945 $202.5140
67+ $3.7647 $252.2349
89+ $3.3753 $300.4017
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess