EN
  • EN
  • DE

BQ34Z653DBT

Part No BQ34Z653DBT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE LI-ION 2-4C 44TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Battery Multi-Function Controller IC Lithium Ion/Polymer 44-TSSOP
Manufacturer Texas Instruments
Series Impedance Track™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TFSOP (0.173", 4.40mm Width)
Case / Package 44-TSSOP
Family Name BQ34Z653
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864533-BQ34Z653DBT
Ultra Librarian 3D Model Ultra Librarian BQ34Z653DBT CAD Model

Description

The BQ34Z653DBT from Texas Instruments is a highly integrated battery management solution designed for the real-time monitoring and control of Li-ion, Li-polymer, and LiFePO4 battery packs. This advanced device offers an array of features aimed at extending battery life, promoting safety, and providing high accuracy in gauging and reporting data.

Key Features

  • Impedance Track™ Technology: The BQ34Z653DBT incorporates TI's patented Impedance Track algorithm which provides highly accurate state-of-charge (SOC) measurements, ensuring users have a precise understanding of the battery's charge status.
  • Flexible Configuration: This device supports a wide range of battery configurations, making it versatile for different applications and designs. It can be adapted to various cell counts and chemistries without the need for significant hardware changes.
  • Integrated Safety Protections: With built-in safety features such as overvoltage, undervoltage, overcurrent, and temperature protections, the BQ34Z653DBT ensures the battery operates within safe parameters, thereby enhancing the longevity and reliability of the battery pack.
  • Power Management: The device offers advanced power management capabilities, including power-saving modes to reduce energy consumption when the battery is not in active use.

Applications

The BQ34Z653DBT is suitable for a diverse array of applications, including but not limited to:

  • Portable consumer electronics
  • Medical devices
  • Handheld instruments
  • Electric vehicles
  • Uninterruptible power supplies (UPS)

Technical Specifications

Some of the technical specifications for the BQ34Z653DBT include:

  • Voltage range: Suitable for battery packs with series cell configurations
  • Communication: Configurable through I2C interface
  • Package: Available in a 30-pin TSSOP (DBT) package

With its comprehensive feature set and adaptability, the BQ34Z653DBT from Texas Instruments stands out as a sophisticated choice for designers looking to implement robust battery management systems in their products.

You May Also Be Interested in

Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.2631 $50.5262
5+ $20.7287 $103.6435
8+ $20.0810 $160.6480
11+ $19.4332 $213.7652
14+ $18.7854 $262.9956
18+ $16.8421 $303.1578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess