EN
  • EN
  • DE

TW2816

Part No TW2816
Manufacturer Intersil Corporation
Catalog Linear - Video Processing
Description Secyrity Surveillance IC Solutions
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1275056-TW2816
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TW2816 CAD Model

Description

The TW2816 is a high-performance multi-channel video decoder designed by Intersil Corporation (now Renesas Electronics). It's primarily used in surveillance systems, automotive applications (such as surround-view systems), and other video processing applications requiring simultaneous decoding of multiple analog video inputs.

Applications

  • Surveillance Systems: Enables simultaneous monitoring and recording from multiple cameras.
  • Automotive Surround-View Systems: Provides real-time video streams from cameras around the vehicle for parking assistance and situational awareness.
  • Digital Video Recorders (DVRs): Decodes analog video inputs for recording and playback.
  • Video Conferencing Systems: Processes video signals from multiple sources for seamless integration.
  • Medical Imaging: Supports video processing in various medical imaging devices.

Features

  • Multi-Channel Decoding: Supports simultaneous decoding of multiple analog video inputs (typically 4 channels).
  • NTSC/PAL/SECAM Support: Compatible with various analog video standards used worldwide.
  • High-Resolution Output: Provides high-quality digital video output for display and processing.
  • Adaptive Comb Filter: Reduces color artifacts and improves video clarity.
  • Motion Adaptive Noise Reduction: Minimizes noise in video signals, enhancing image quality.
  • On-Screen Display (OSD) Support: Allows for displaying text and graphics overlays on the video output.
  • Built-in Analog-to-Digital Converters (ADCs): Converts analog video signals to digital format for processing.

Benefits

  • Cost-Effective Multi-Channel Solution: Integrates multiple video decoding channels into a single chip, reducing system cost and complexity.
  • Improved Video Quality: Advanced features like adaptive comb filtering and noise reduction enhance image clarity and detail.
  • Simplified System Design: Reduces the number of components required for video processing.
  • Versatile Application: Suitable for a wide range of applications requiring multi-channel video decoding.
  • Reduced Power Consumption: Optimizes power efficiency for battery-powered devices and energy-conscious applications.

The TW2816 typically includes various control interfaces, such as I2C, for configuring the device and accessing its internal registers. It also incorporates features like automatic gain control (AGC) to adjust the input signal levels for optimal performance. The device is usually available in a surface-mount package for easy integration into printed circuit boards. For detailed information about specific features, operating conditions, and package dimensions, refer to the official datasheet from Renesas Electronics.

You May Also Be Interested in

Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess