EN
  • EN
  • DE

BA7046F

Part No BA7046F
Manufacturer Rohm Semiconductor
Catalog Linear - Video Processing
Description SYNC separator IC with AFC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1151183-BA7046F
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BA7046F CAD Model

Description

The BA7046F is a video signal amplifier designed by Rohm Semiconductor. It's primarily used in applications requiring signal amplification and filtering, such as video recorders, cameras, and display devices. This integrated circuit aims to improve the quality of video signals by boosting their strength and reducing noise. It finds application in a wide array of consumer electronics where video output is crucial.

Applications

  • Video Tape Recorders (VTRs)
  • Camcorders
  • DVD Players
  • Television Sets
  • Security Cameras

Features

  • Built-in LPF (Low Pass Filter) to reduce noise
  • Adjustable gain control
  • Single power supply operation
  • Compact package size
  • Low power consumption

Benefits

  • Improved Video Signal Quality: Amplifies the video signal, resulting in a clearer and more vibrant picture.
  • Noise Reduction: The integrated low-pass filter effectively reduces noise, improving the overall viewing experience.
  • Simplified Circuit Design: Its integrated design reduces the number of external components needed, simplifying circuit design.
  • Compact Footprint: The small package allows for use in space-constrained applications.
  • Energy Efficient: Low power consumption contributes to energy savings and longer battery life in portable devices.

The BA7046F typically operates with a single power supply voltage (e.g., 5V). The internal low-pass filter is designed to cut off high-frequency noise that can degrade video quality. The gain control feature allows for precise adjustment of the signal amplification level, ensuring optimal video output. This IC is designed for composite video signals and is commonly found in older video equipment. It's a cost-effective solution for boosting video signals and removing unwanted noise, making it a popular choice in many consumer electronics.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
NXP / Nexperia
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0617 $61.8510
70+ $1.6909 $118.3630
110+ $1.6389 $180.2790
150+ $1.5858 $237.8700
190+ $1.5327 $291.2130
255+ $1.3745 $350.4975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess