EN
  • EN
  • DE

DS22EV5110SQE

Part No DS22EV5110SQE
Manufacturer National Semiconductor (TI)
Catalog Linear - Video Processing
Description DVI, HDMI Extended Reach Equalizer with Retimer and Output De-Emphasis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1169117-DS22EV5110SQE
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS22EV5110SQE CAD Model

Description

The DS22EV5110SQE is a 20 Mbps to 11.3 Gbps continuous-time linear equalizer (CTLE) with decision feedback equalizer (DFE) from National Semiconductor (now Texas Instruments). It is designed to compensate for inter-symbol interference (ISI) caused by lossy backplanes and cables, extending the reach and improving the signal integrity of high-speed serial links.

Applications

  • Backplane Equalization: Compensates for signal degradation in high-speed backplanes.
  • Cable Equalization: Improves signal quality over long or lossy cables.
  • High-Speed Serial Links: Enhances the performance of serial links like PCIe, SATA, and SAS.
  • Data Centers: Improves signal integrity in data center interconnects.
  • Networking Equipment: Used in switches, routers, and other networking devices.

Features

  • Continuous-Time Linear Equalizer (CTLE): Provides high-frequency boost to compensate for channel loss.
  • Decision Feedback Equalizer (DFE): Removes post-cursor ISI for improved signal clarity.
  • Adjustable Equalization Settings: Allows optimization for different channel characteristics.
  • Low Power Consumption: Minimizes power dissipation in high-speed applications.
  • Small Package: Enables compact designs for high-density systems.

Benefits

  • Extended Reach: Compensates for channel loss, allowing for longer cable lengths and backplane traces.
  • Improved Signal Integrity: Reduces ISI and improves signal clarity, resulting in lower bit error rates.
  • Optimized Performance: Adjustable equalization settings allow for fine-tuning to match specific channel characteristics.
  • Reduced Power Consumption: Low power consumption minimizes heat generation and improves energy efficiency.
  • Simplified System Design: Integrated equalization simplifies the design of high-speed serial links.

Additional Details

The DS22EV5110SQE typically operates from a 2.5V or 3.3V supply voltage and is available in a QFN package. It supports data rates from 20 Mbps to 11.3 Gbps. It is crucial to consult the datasheet for specific operating conditions, equalization settings, and application guidelines. The device is commonly used in high-speed data communication systems where signal integrity and reach are critical requirements.

You May Also Be Interested in

Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2449 $51.2245
12+ $8.4061 $100.8732
19+ $8.1434 $154.7246
26+ $7.8807 $204.8982
33+ $7.6181 $251.3973
44+ $6.8300 $300.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess