EN
  • EN
  • DE

PNEV5190BP

Part No PNEV5190BP
Manufacturer NXP / Nexperia
Catalog RFID Evaluation and Development Kits, Boards
Description PNEV5190BP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RFID Evaluation and Development Kits, Boards
Mfr NXP
Package Bulk
Product Status Active
Type Near Field Communication (NFC)
Supplied Contents Board(s)
Standard Package 1 pcs
REACH Status REACH Unaffected
Win Source Part Number 1066920-PNEV5190BP
Ultra Librarian 3D Model Ultra Librarian PNEV5190BP CAD Model

Description

The NXP PNEV5190BP is a cutting-edge product designed for seamless integration into various applications that require high-performance contactless communication. This device is part of NXP's advanced portfolio of NFC and RFID technology solutions, which are widely recognized for their reliability, efficiency, and innovative features.

Key Features

  • High-Frequency Interface: The PNEV5190BP operates at 13.56 MHz, making it compatible with a wide range of NFC applications and standards, including ISO/IEC 14443 A/B, FeliCa, and ISO/IEC 15693.
  • Integrated EEPROM: With an embedded EEPROM, the device offers flexible memory options for storing user data, keys, or other critical information needed for secure transactions.
  • Energy Efficiency: Designed with power conservation in mind, the PNEV5190BP is ideal for battery-powered devices, ensuring long operational life and reduced environmental impact.
  • Multi-protocol Support: The product supports a variety of communication protocols, enabling interoperability with a broad range of devices and systems for versatile use cases.
  • Development Support: NXP provides comprehensive development support for the PNEV5190BP, including software libraries, development kits, and reference designs to accelerate product development and time-to-market.

Applications

The PNEV5190BP is suited for a diverse array of applications, such as:

  • Mobile payment systems
  • Access control and security systems
  • Public transportation ticketing
  • Smart advertising and retail services
  • Healthcare and patient tracking systems

Technical Specifications

Parameter Value Frequency 13.56 MHz Memory EEPROM Protocols Supported ISO/IEC 14443 A/B, FeliCa, ISO/IEC 15693 Development Support Software libraries, Development kits, Reference designs

With its robust feature set and comprehensive development support, the NXP PNEV5190BP is a versatile and powerful solution for developers looking to integrate NFC functionality into their products.

You May Also Be Interested in

NXP / Nexperia
EVAL READER BLUEBOARD SLRC610
Need more? Email Us
STMicroelectronics
DISCOVERY KIT FOR ST25R3911B
Lowest to $102.6667
STMicroelectronics
DISCOVERY KIT FOR ST25DV04K
Need more? Email Us
NXP / Nexperia
EVAL BOARD FOR PR601 / - PR601 Near Field Communication (NFC) 13.56MHz Evaluation Board
Need more? Email Us
NXP / Nexperia
BOARD EVAL NFC PN533
Need more? Email Us
Microchip Technology
KIT BOARD 2 RFID IDIC GIS 134KHZ / - ATA5575, ATA5577 RFID Reader 134.2kHz Evaluation Board
Need more? Email Us
NXP / Nexperia
BOARD EVAL NFC PN512 VER.B /
Need more? Email Us
STMicroelectronics
DISCOVERY KIT FOR THE ST25DV-PWM
Lowest to $20.3014
NXP / Nexperia
CL READER IC'S
Lowest to $8.6260

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess