EN
  • EN
  • DE

ST25TV-ESEAL

Part No ST25TV-ESEAL
Manufacturer STMicroelectronics
Catalog RFID Evaluation and Development Kits, Boards
Description RFID TRANSPONDER TOOL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RFID Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Package Bulk
Type EEPROM
For Use With/Related Products ST25TV02K
Supplied Contents Board(s)
Base Product Number ST25
Other Names -1138-ST25TV-ESEAL,497-18169
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1283230-ST25TV-ESEAL
Ultra Librarian 3D Model Ultra Librarian ST25TV-ESEAL CAD Model

Description

ST25TV-ESEAL - The NFC Tamper Detection Seal from STMicroelectronics

The ST25TV-ESEAL is a highly innovative NFC tag solution designed by STMicroelectronics to provide a secure and reliable way to detect tampering in a wide range of applications. This tamper-evident NFC tag is part of the ST25TV series, which is known for its robust design and state-of-the-art features tailored for smart tracking and authentication uses.

The ST25TV-ESEAL integrates a tamper-proof feature that permanently records any attempt to breach the protected object. This is particularly useful in scenarios where the integrity of a product needs to be verified, such as in luxury goods authentication, warranty seals, or pharmaceutical safety. Once the seal is broken, the tag will provide a clear and irreversible indication that tampering has occurred.

With its NFC Type-5 compliance, the ST25TV-ESEAL ensures compatibility with a wide range of NFC-enabled devices, including smartphones and industrial readers. This allows for easy integration into existing systems and seamless user interaction. The tag offers a user-friendly interface, enabling consumers and inspectors to quickly check the status of the seal with a simple tap.

The ST25TV-ESEAL is designed with data security in mind. It features an ISO/IEC 15693 compliant interface, and it's equipped with a set of security functions, including TruST25 digital signature, password protection, and a unique tamper status response that cannot be altered or replicated. This ensures that the data integrity is maintained, and the authenticity of the product can be trusted.

Additionally, this NFC tag provides an extended read range and fast data transfer rates, making it an efficient solution for supply chain management and logistics. The ST25TV-ESEAL can be easily integrated into packaging or directly attached to the product, offering flexibility in deployment and the ability to retrofit existing products.

In summary, the ST25TV-ESEAL from STMicroelectronics represents a significant advancement in secure NFC technology, providing businesses and consumers with a reliable method to detect and prevent tampering, thereby safeguarding the integrity and authenticity of a wide array of products.

You May Also Be Interested in

Microchip Technology
KIT DEMO LF IDIC 125KHZ / - T/TK5551, e/TK5530, T5554, ATA5558, 5567, 5570, T5557 RFID Reader 125kHz Evaluation Board
Need more? Email Us
STMicroelectronics
DISCOVERY KIT FOR THE ST25R3916
Need more? Email Us
STMicroelectronics
DISCOVERY KIT FOR THE ST25DV-PWM
Lowest to $20.3014
Microchip Technology
KIT EVAL LF RFID READER / - Read/Write 125kHz, 134.2kHz Evaluation Board
Need more? Email Us
NXP / Nexperia
EVAL BOARD FOR PR601 / - PR601 Near Field Communication (NFC) 13.56MHz Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL LNA MMIC HMC717
Need more? Email Us
STMicroelectronics
EVAL BOARD RFID READER
Need more? Email Us
NXP / Nexperia
PNEV5190BP
Need more? Email Us
Microchip Technology
MAINBOARD LF W/AVR FOR ATA5275 / Smart RF ATA5275 LF Mainboard 125kHz Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess