EN
  • EN
  • DE

SLEV610B,699

Part No SLEV610B,699
Manufacturer NXP / Nexperia
Catalog RFID Evaluation and Development Kits, Boards
Description EVAL READER BLUEBOARD SLRC610
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RFID Evaluation and Development Kits, Boards
Mfr NXP USA Inc.
Package Box
Product Status Obsolete
Type RFID Reader
Frequency 13.56MHz
For Use With/Related Products SLRC610
Supplied Contents Board(s)
Other Names 568-9824,935298153699,SLEV610B699
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283232-SLEV610B,699
Ultra Librarian 3D Model Ultra Librarian SLEV610B,699 CAD Model

Description

The SLEV610B,699 is a state-of-the-art semiconductor product from NXP, a leading technology company known for its innovative contributions to the world of electronics. This component is designed to cater to the demanding needs of modern electronic applications, offering superior performance, reliability, and efficiency.

Key Features

  • High Integration: The SLEV610B,699 is an integrated circuit that provides a compact solution, reducing the need for multiple discrete components in a circuit design. This integration helps in saving space and simplifying the overall design process.
  • Robust Performance: Engineered for high-performance applications, this product ensures consistent operation even under challenging conditions. It is built to deliver optimal functionality while maintaining energy efficiency.
  • Energy Efficiency: With the growing emphasis on sustainable technology, the SLEV610B,699 is designed to consume minimal power, contributing to the energy efficiency of the end products it is used in.
  • Wide Application Range: This versatile component can be used across a variety of applications, including automotive, industrial, consumer electronics, and more, showcasing its adaptability to different market needs.

Technical Specifications

The SLEV610B,699 boasts a comprehensive set of technical specifications that make it suitable for a wide array of applications. Some of its key specifications include:

  • Operating Temperature Range: Ensuring reliability over a wide range of temperatures.
  • Package Type: A convenient packaging that facilitates easy mounting and integration into various circuit designs.
  • Quality and Reliability: Manufactured by NXP, a company with a reputation for producing high-quality and reliable components.

Applications

The SLEV610B,699 is designed for use in multiple sectors, with potential applications in:

  • Automotive systems, such as infotainment and advanced driver assistance systems (ADAS).
  • Consumer electronics, including smartphones, tablets, and wearable devices.
  • Industrial automation, for improved control and efficiency in manufacturing processes.
  • Communication infrastructure, contributing to the robustness and reliability of network systems.

In conclusion, the SLEV610B,699 from NXP stands as a testament to the company's commitment to providing advanced solutions that drive innovation in the electronics industry. With its combination of high integration, robust performance, energy efficiency, and versatility, it is an excellent choice for designers and engineers looking to enhance their products with top-tier electronic components.

You May Also Be Interested in

ams
BOARD DEMO FOR SL900A
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC519LC4
Need more? Email Us
NXP / Nexperia
CL READER IC'S
Lowest to $8.6260
NXP / Nexperia
BOARD EVAL NFC PN512 VER.B /
Need more? Email Us
NXP / Nexperia
EVAL READER BLUEBOARD SLRC610
Need more? Email Us
STMicroelectronics
DISCOVERY KIT FOR ST25DV04K
Need more? Email Us
STMicroelectronics
EVAL BOARD RFID READER
Need more? Email Us
Microchip Technology
MAINBOARD LF W/AVR FOR ATA5275 / Smart RF ATA5275 LF Mainboard 125kHz Evaluation Board
Need more? Email Us
NXP / Nexperia
BOARD EV B READER FOR PRH601 / - PRH601 Near Field Communication (NFC) 13.56MHz Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess