EN
  • EN
  • DE

PN7160A1EV/C100K

Part No PN7160A1EV/C100K
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC NFC CONTROLLER I2C VFBGA64
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series -
Package Tray
Product Status Active
Type RFID Reader
Frequency 13.56MHz
Standards FeliCa, ISO 14443, ISO 15693, MIFARE, NFC
Interface I²C
Voltage - Supply 1.65V ~ 1.95V, 3V ~ 3.6V
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFBGA
Supplier Device Package 64-VFBGA (4x4)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373338-PN7160A1EV/C100K
Ultra Librarian 3D Model Ultra Librarian PN7160A1EV/C100K CAD Model

Description

NXP PN7160A1EV/C100K NFC Controller

The NXP PN7160A1EV/C100K is a highly integrated Near Field Communication (NFC) controller tailored for smooth integration into various electronic devices. Designed to bring about a new level of convenience in wireless connectivity, the PN7160 offers excellent RF performance, ensuring robust and reliable communication in different environments.

Key Features

  • High-Performance NFC Controller: With its advanced features and capabilities, the PN7160 provides a seamless and efficient NFC experience.
  • Plug-and-Play Integration: This device is designed for easy integration, with minimal development efforts required, making it ideal for a quick go-to-market strategy.
  • Full NFC Forum Compliance: The PN7160 is compliant with the NFC Forum specifications, ensuring interoperability with other NFC devices and tags.
  • Support for Various Protocols: It supports a wide range of NFC technologies, including ISO/IEC 14443 A&B, FeliCa, and ISO/IEC 15693.
  • Flexible Host Interface: The PN7160 can be connected to a host system via I²C, ensuring compatibility with a variety of microcontrollers and processors.
  • Integrated Firmware: It comes with integrated firmware, which includes the NFC Controller Interface (NCI) protocol, simplifying software development.

Applications

The versatility of the PN7160A1EV/C100K makes it suitable for a broad range of applications, including but not limited to:

  • Mobile and wearable devices
  • Point of Sale (POS) terminals
  • Home automation systems
  • Access control systems
  • Gaming consoles
  • Healthcare devices

With its robust design and state-of-the-art NFC capabilities, the NXP PN7160A1EV/C100K NFC Controller is an ideal choice for developers looking to incorporate NFC functionality into their products. Its ease of use, combined with high performance, ensures a satisfying user experience and opens up new possibilities for interaction between devices and NFC tags in the consumer electronics landscape.

You May Also Be Interested in

NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $12.3158
NXP / Nexperia
ICODE
Lowest to $0.4657
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9998 $63.9984
18+ $6.5640 $118.1520
28+ $6.3589 $178.0492
38+ $6.1538 $233.8444
49+ $5.9486 $291.4814
65+ $5.3333 $346.6645
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess