EN
  • EN
  • DE

HX8801LAG

Part No HX8801LAG
Manufacturer Maxim Integrated
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063762-HX8801LAG
Categories OEM Parts(F-I)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HX8801LAG CAD Model

Description

Maxim Integrated HX8801LAG Overview

The Maxim Integrated HX8801LAG is a highly integrated, advanced solution designed for precision signal processing applications. This product stands out for its exceptional performance in managing and converting analog signals, making it an ideal choice for a wide range of industrial, medical, and communication systems.

Key Features

  • High Precision: The HX8801LAG offers remarkable accuracy in signal conversion, ensuring that data integrity is maintained throughout the process.
  • Low Power Consumption: Engineered for efficiency, this device operates with minimal power requirements, contributing to the overall energy-saving design of the end application.
  • Compact Design: With its small form factor, the HX8801LAG is suitable for space-constrained applications, allowing for more flexible PCB design and layout.
  • Robust Interface Options: The product features a variety of interface options, providing versatility and ease of integration into existing systems.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range, ensuring reliability and performance under extreme conditions.

Applications

The versatility of the HX8801LAG extends to multiple applications, making it a valuable component in:

  • Industrial automation and control systems
  • Precision medical devices
  • Telecommunication infrastructure
  • Data acquisition systems
  • Instrumentation and measurement equipment

Technical Specifications

The HX8801LAG boasts a comprehensive set of technical specifications that include:

  • High-resolution analog-to-digital conversion
  • Low-noise signal amplification
  • Integrated filters for signal conditioning
  • Durable construction for longevity and consistent performance

In conclusion, the Maxim Integrated HX8801LAG is a sophisticated and reliable component that delivers top-notch performance for demanding applications. Its integration of advanced features in a compact package makes it a go-to choice for designers looking to enhance the precision and efficiency of their electronic systems.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Harris Corporation
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess