EN
  • EN
  • DE

F0603CP5000V032T

Part No F0603CP5000V032T
Manufacturer AEM Inc
Catalog OEM Parts (F - I)
Description Very Fast Acting SMD Fuses 0603 5.0A 32V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058169-F0603CP5000V032T
Categories OEM Parts(F-I)
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F0603CP5000V032T CAD Model

Description

The F0603CP5000V032T is a miniature chip fuse manufactured by AEM, Inc. This fuse is designed to protect electronic circuits from overcurrent conditions. It is a surface mount device (SMD) and has a compact 0603 package size. The F0603CP5000V032T features a ceramic body and provides excellent inrush current withstand capability. It is commonly used in various applications, including portable devices, LCD modules, and power supplies.

Applications

  • Portable Devices
  • LCD Modules
  • Power Supplies
  • Battery Chargers
  • Consumer Electronics
  • Industrial Equipment

Features

  • 0603 Package Size: Miniature size for space-constrained applications.
  • Surface Mount Device (SMD): Designed for automated assembly.
  • Ceramic Body: Provides excellent inrush current withstand capability.
  • Fast Acting: Quickly interrupts the circuit during overcurrent conditions.
  • High Breaking Capacity: Provides reliable protection against high fault currents.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directives.

Benefits

  • Compact Design: Saves space in compact electronic devices.
  • Automated Assembly: Facilitates automated assembly with SMT mounting.
  • Excellent Protection: Provides reliable protection against overcurrent conditions.
  • Fast Response: Quickly protects circuits from damage.
  • Environmentally Friendly: Complies with RoHS directives.

Technical Specifications

The F0603CP5000V032T has a current rating of 3.2A. It has a voltage rating of 50VDC. The breaking capacity is 50A. The operating temperature range is -55°C to +125°C.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Panasonic
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us
Dell
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess