EN
  • EN
  • DE

NT3H1101W0FTTJ

Part No NT3H1101W0FTTJ
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 7 Weeks
Features RFID Transponder IC 13.56MHz ISO 14443 I²C 1.7V ~ 3.6V -
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 95°C
Mounting Surface Mount
Family Name NT3H1101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935305481118, 568-12487-6, 568-12487-1, 568-12487-2
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887734-NT3H1101W0FTTJ
Ultra Librarian 3D Model Ultra Librarian NT3H1101W0FTTJ CAD Model

Description

The NXP NT3H1101W0FTTJ is a high-performance NFC Tag IC that offers a versatile platform for various applications in near field communication (NFC). This integrated circuit is designed to be used in smart advertisements, consumer electronics, and mobile device accessories, providing both flexibility and security in data sharing and connectivity.

With its advanced features, the NT3H1101W0FTTJ supports NFC Forum Type 2 Tag compliant commands, which makes it compatible with a wide range of NFC-enabled devices. The chip includes a user-configurable memory size of 112 bytes, providing ample space for storing URLs, text, or other types of data for smart poster or business card applications.

The NT3H1101W0FTTJ also features an integrated EEPROM, which offers 100,000 write cycles and data retention of 10 years, ensuring that your data is stored securely and reliably over time. This robust storage capability is essential for applications that require frequent updates or longevity in data preservation.

One of the key benefits of this product is its fast data transfer rate, enabling quick and efficient communication between devices. The IC operates in the 13.56 MHz frequency range and is equipped with an I2C interface, allowing for easy integration into existing systems. This makes the NT3H1101W0FTTJ a highly adaptable solution for developers looking to incorporate NFC technology into their designs.

The NT3H1101W0FTTJ is designed with security in mind, featuring originality signature capabilities to protect against counterfeiting and ensure the authenticity of the product it is embedded in. This security feature is crucial for brands looking to safeguard their products and maintain consumer trust.

Overall, the NXP NT3H1101W0FTTJ NFC Tag IC is a powerful and reliable choice for businesses and developers seeking to enhance their products with NFC capabilities. Its combination of ample storage, fast data transfer, and robust security features make it a top contender in the NFC technology market.

You May Also Be Interested in

NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9843 $51.5918
62+ $1.6281 $100.9422
96+ $1.5773 $151.4208
132+ $1.5264 $201.4848
170+ $1.4755 $250.8350
227+ $1.3229 $300.2983
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess