EN
  • EN
  • DE

XC6372C301PR

Part No XC6372C301PR
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975433-XC6372C301PR
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6372C301PR CAD Model

Description

The XC6372C301PR is a voltage detector manufactured by Torex Semiconductor. It is designed to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a specified threshold. This function is crucial for preventing malfunctions and ensuring the stable operation of microcontrollers and other sensitive electronic components. Torex Semiconductor is known for its high-quality power management ICs, and the XC6372C301PR exemplifies their expertise in this area.

Applications

  • Microcontroller Reset: Provides a reset signal to microcontrollers during power-up or voltage drops.
  • Power Supply Monitoring: Monitors the voltage level of power supplies to detect undervoltage conditions.
  • Battery-Powered Devices: Protects battery-powered devices from deep discharge.
  • Industrial Equipment: Ensures the stable operation of industrial control systems.
  • Automotive Electronics: Monitors power supplies in automotive applications.

Features

  • Voltage Detection: Accurately detects undervoltage conditions.
  • Reset Signal Generation: Generates a reset signal when the voltage drops below the threshold.
  • Low Power Consumption: Minimizes power consumption in battery-powered devices.
  • Small Package: Compact package for space-constrained applications.
  • Wide Operating Temperature Range: Operates over a wide range of temperatures.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits

  • Improved System Reliability: Prevents malfunctions caused by undervoltage conditions.
  • Simplified Circuit Design: Provides a simple and reliable voltage monitoring solution.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Versatile Application: Suitable for a wide range of electronic systems.
  • Reliable Performance: High-quality construction ensures long-term reliability.

Additional Details

The XC6372C301PR has a detection voltage of 3.0V, which means it will generate a reset signal when the power supply voltage drops below this level. It features a low power consumption, typically in the microampere range, making it suitable for battery-powered applications. The compact package allows for use in space-constrained applications. The device is designed to operate within a wide temperature range, typically from -40°C to +85°C. Torex Semiconductor's commitment to quality ensures that the XC6372C301PR provides reliable and consistent performance in a variety of applications.

This voltage detector is commonly used in microcontroller-based systems, battery-powered devices, and other electronic systems where reliable voltage monitoring is required.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess