EN
  • EN
  • DE

LTV-3052

Part No LTV-3052
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Description Optotr. 3, 75kV 600V 10mA MFP4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072894-LTV-3052
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTV-3052 CAD Model

Description

The LTV-3052 is a high-isolation voltage, surface-mount optocoupler from Lite-On Inc. It features a gallium arsenide infrared emitting diode (IRED) optically coupled to a silicon phototransistor detector. This device is designed for applications requiring reinforced insulation and high reliability.

Applications

  • Switching Mode Power Supplies (SMPS): Used for feedback control and isolation in power supplies.
  • Programmable Logic Controllers (PLCs): Provides isolation for input and output modules.
  • Inverter Circuits: Used in inverter circuits for signal isolation and protection.
  • Microprocessor Input/Output Isolation: Protects microprocessors from voltage spikes and noise.
  • Medical Equipment: Meets stringent safety requirements for patient isolation.

Features

  • High Isolation Voltage: Reinforced insulation for safety.
  • Surface Mount Package: Compact design for high-density PCB layouts.
  • High Current Transfer Ratio (CTR): Efficient signal transfer.
  • Low Input Current: Reduces power consumption.
  • RoHS Compliant: Environmentally friendly.
  • Creepage Distance: Large creepage distance for enhanced safety.

Benefits

  • Improved Safety: Provides reinforced insulation to protect users and equipment.
  • Reduced Board Space: Compact surface mount package saves valuable PCB space.
  • Energy Efficiency: Low input current reduces power consumption.
  • High Reliability: Designed for long-term performance in demanding applications.
  • Compliance: Meets industry safety standards for isolation applications.

Additional Details

The LTV-3052 is typically offered in an SO package. Key electrical specifications include a high isolation voltage (often exceeding 5kVrms), a current transfer ratio that varies with input current, and a low input forward current requirement. It is designed to operate over a broad industrial temperature range. The exact CTR and other specific parameters are dependent on the particular sub-model or binning of the LTV-3052 part, so it is important to consult the datasheet for the precise specifications required for a specific application.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4539 $59.0070
310+ $0.3731 $115.6610
480+ $0.3615 $173.5200
665+ $0.3500 $232.7500
855+ $0.3384 $289.3320
1,150+ $0.3026 $347.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess