EN
  • EN
  • DE

PMMA1200KEG

Part No PMMA1200KEG
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description IC ACCEL Z-AXIS 250G ROHS / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Base Product Number PMMA1
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1346537-PMMA1200KEG
Ultra Librarian 3D Model Ultra Librarian PMMA1200KEG CAD Model

Description

The PMMA1200KEG is an advanced microcontroller product from NXP Semiconductors, designed to cater to the growing demands of the embedded systems market. This robust microcontroller is part of NXP's renowned product line, known for its high performance, reliability, and integration of cutting-edge technology.

Key Features

  • High-Performance Architecture: At the core of the PMMA1200KEG is a powerful processing unit that ensures swift and efficient handling of computational tasks. Its architecture is optimized for a balance between power consumption and processing capabilities, making it suitable for a wide range of applications.
  • Memory Capacity: With an ample amount of onboard memory, this microcontroller facilitates smooth operation and storage of complex programs and data sets, enhancing the device's multitasking abilities and overall system responsiveness.
  • Connectivity Options: The PMMA1200KEG boasts a variety of connectivity options, including standard communication protocols. This allows for seamless integration into existing systems and ensures compatibility with a broad array of peripheral devices.
  • Robust Security Features: Security is a paramount concern in today's interconnected world. The PMMA1200KEG incorporates advanced security features to protect against unauthorized access and ensure the integrity of the system's data.
  • Energy Efficiency: Energy efficiency is a hallmark of NXP's products, and the PMMA1200KEG is no exception. It is designed to provide maximum performance while minimizing power consumption, making it an ideal choice for battery-powered or energy-sensitive applications.

Applications

The versatility of the PMMA1200KEG makes it an excellent choice for a broad spectrum of applications. It is particularly well-suited for industrial control systems, automotive electronics, smart home devices, and IoT applications where performance, reliability, and low power consumption are critical.

Quality and Support

NXP Semiconductors is committed to delivering high-quality products. The PMMA1200KEG is backed by NXP's comprehensive technical support and documentation, ensuring that developers have the resources they need to integrate this microcontroller into their projects successfully.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess