EN
  • EN
  • DE

LIS2DWTR

Part No LIS2DWTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description CONSUMER MEMS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr STMicroelectronics
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number LIS2
Standard Package 8,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 923052-LIS2DWTR
Ultra Librarian 3D Model Ultra Librarian LIS2DWTR CAD Model

Description

STMicroelectronics LIS2DWTR Overview

The LIS2DWTR is a high-performance three-axis accelerometer from STMicroelectronics that offers a perfect blend of energy efficiency, enhanced functionality, and compact form factor. It is designed to cater to the needs of a wide range of applications, from industrial to consumer electronics, including IoT devices, wearable technology, gaming, and GPS systems.

Key Features

  • Wide Range of Measurable Accelerations: The LIS2DWTR can measure accelerations from ±2g up to ±16g, making it versatile for different use cases.
  • High Resolution: With a 12-bit data output, it provides high-resolution measurements for precise motion detection and analysis.
  • Advanced Power-Saving Modes: The device features multiple operating modes, including a low-power mode that significantly reduces power consumption while still maintaining a selectable output data rate (ODR).
  • Smart Embedded Functions: This accelerometer comes with several embedded functions such as free-fall detection, motion detection, and programmable finite state machine, enabling sophisticated motion-triggered operations.
  • Temperature Compensation: The LIS2DWTR includes an integrated temperature sensor for accurate motion detection across varying temperatures.
  • Flexible Interface: It supports both I2C and SPI serial interfaces, allowing for easy integration with a wide range of microcontrollers and processors.

Compact and Robust Design

The LIS2DWTR is housed in a small and thin package, specifically a 2x2x0.7 mm 12-pin LGA package, which is ideal for space-constrained applications. Its robust design ensures reliable performance even in harsh environmental conditions.

Applications

Due to its multiple features and compact size, the LIS2DWTR is suitable for a multitude of applications, including:

  • Smartphones and tablets
  • Wearable devices like fitness trackers and smartwatches
  • Industrial applications such as vibration monitoring and asset tracking
  • Healthcare devices like fall detectors and activity monitors
  • Gaming controllers and virtual reality input devices

With its ability to provide accurate and reliable motion detection, the LIS2DWTR from STMicroelectronics stands as a top choice for designers looking to enhance the performance and efficiency of their products.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 2-8G I2C/SPI 16LGA
Lowest to $1.6507
STMicroelectronics
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 200Hz 16-LGA (3x3)
Lowest to $5.7605
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
TE Connectivity
ACCELEROMETER 200G IEPE SMD
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
STMicroelectronics
ACCELEROMETER 2G ANALOG 14LGA
Need more? Email Us
Rohm Semiconductor
ACCELEROMETER 20G ANALOG 10LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 16LGA
Lowest to $71.6418
TE Connectivity
ACCELEROMETER 500G IEPE TO5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess