EN
  • EN
  • DE

BZD17C75P-E3-08

Part No BZD17C75P-E3-08
Manufacturer Vishay
Catalog Diodes - Zener - Single
Description DIODE ZENER 75V 800MW DO219AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Zener Diode 75 V 800 mW - Surface Mount DO-219AB (SMF)
Manufacturer Vishay
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package DO-219AB
Case / Package DO-219AB (SMF)
Family Name BZD17C75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Quantity per package 30000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865124-BZD17C75P-E3-08
Ultra Librarian 3D Model Ultra Librarian BZD17C75P-E3-08 CAD Model

Description

The Vishay BZD17C75P-E3-08 is a Zener diode designed for voltage regulation and transient voltage suppression in a variety of electronic circuits. This diode is part of Vishay's BZD17 series, known for its reliable performance and robust design. It is commonly used to protect sensitive components from overvoltage conditions.

Applications

  • Voltage Regulation: Maintains a stable voltage level in electronic circuits.
  • Transient Voltage Suppression: Protects sensitive components from voltage spikes and surges.
  • Overvoltage Protection: Prevents damage to circuits caused by overvoltage conditions.
  • Clipping Circuits: Used to clip or limit voltage levels in signal processing circuits.
  • Electronic Control Units (ECUs): Protects ECUs in automotive and industrial applications.

Features

  • High Surge Capability: Withstands high transient surge currents.
  • Low Leakage Current: Minimizes leakage current for efficient operation.
  • Fast Response Time: Provides quick response to transient voltage events.
  • Surface Mount Package: Designed for surface mount assembly, simplifying manufacturing.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Circuit Protection: Safeguards sensitive components from overvoltage damage.
  • Voltage Stability: Maintains a stable voltage level in circuits.
  • Increased Reliability: Enhances the reliability of electronic systems.
  • Easy Assembly: Surface mount package simplifies the assembly process.
  • Environmentally Friendly: Compliant with RoHS environmental standards.

Technical Specifications: The BZD17C75P-E3-08 features a Zener voltage of 75V, a high surge capability, and low leakage current. The device is packaged in a surface mount format, allowing for efficient assembly. The exact specifications, including power dissipation and operating temperature range, are available in the Vishay datasheet. It is designed to provide reliable voltage regulation and transient voltage suppression in a variety of electronic applications.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess