EN
  • EN
  • DE

ADS7040IDCUR

Part No ADS7040IDCUR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SAR 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features 8 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-VFSOP (0.091", 2.30mm Width)
Case / Package 8-VSSOP
Family Name ADS7040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-39854-2, 296-39854-6, -296-39854-1-ND, 296-39854-1, ADS7040IDCUR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910871-ADS7040IDCUR
Ultra Librarian 3D Model Ultra Librarian ADS7040IDCUR CAD Model

Description

The ADS7040IDCUR from Texas Instruments is a high-performance, 12-bit analog-to-digital converter (ADC) that combines outstanding features with ultra-small size and ultra-low power consumption. Designed for battery-powered applications and energy-efficient systems, this ADC is an ideal choice for designers looking to maximize power efficiency without compromising on precision and form factor.

Key Features

  • High Precision: With its 12-bit resolution, the ADS7040IDCUR provides precise digital representation of analog signals, ensuring accurate data acquisition for critical applications.
  • Low Power Consumption: This ADC operates at a mere 690 nW at a 1 kSPS data rate, making it one of the industry's leading solutions for power-sensitive applications.
  • Small Form Factor: Housed in a tiny 6-pin SOT-23 package, it occupies minimal board space, which is crucial for compact and portable designs.
  • Wide Supply Range: The device supports a supply voltage range from 2.2V to 5.5V, allowing for flexible integration into various system designs without the need for additional power management.
  • High-Speed Interface: With a SPI-compatible serial interface, the ADS7040IDCUR allows for high-speed data communication, which is essential for real-time data processing applications.

Applications

The ADS7040IDCUR is tailored for a wide array of applications, including but not limited to:

  • Battery-operated equipment
  • Portable medical devices
  • Energy-harvesting systems
  • Handheld consumer electronics
  • Wireless sensors and IoT devices

Conclusion

Overall, the ADS7040IDCUR stands out as a top choice for engineers and designers who require a compact, energy-efficient ADC without sacrificing performance. Its combination of low power consumption, small size, and high precision makes it a versatile component for a multitude of low-power and space-constrained applications across various industries.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6925 $51.1575
46+ $2.2093 $101.6278
71+ $2.1402 $151.9542
97+ $2.0712 $200.9064
125+ $2.0022 $250.2750
168+ $1.7950 $301.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,780 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess