EN
  • EN
  • DE

ADXL325BCPZ-RL

Part No ADXL325BCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 5G ANALOG 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Analog
Axis X, Y, Z
Acceleration Range ±5g
Sensitivity (mV/g) 174
Bandwidth 1.6kHz (X,Y), 550Hz (Z)
Output Type Analog Voltage
Voltage - Supply 1.8V ~ 3.6V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-LQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-LQ (4x4)
Base Product Number ADXL325
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851888-ADXL325BCPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADXL325BCPZ-RL CAD Model

Description

ADXL325BCPZ-RL Accelerometer by Analog Devices Inc.

The ADXL325BCPZ-RL is a high-performance, low-power, 3-axis accelerometer with signal conditioned voltage outputs, manufactured by Analog Devices Inc. It is capable of measuring acceleration up to ±5 g, making it suitable for a wide range of applications, including vehicle dynamics, mobile devices, gaming systems, and sports equipment.

This accelerometer is designed to deliver high precision and reliability in a compact LFCSP (lead frame chip scale package), which measures just 4mm x 4mm x 1.45mm. The small size of the ADXL325BCPZ-RL makes it an excellent choice for space-constrained applications where efficient integration into system designs is essential.

Key features of the ADXL325BCPZ-RL include:

  • Wide power range: Operates on 2.0V to 3.6V supply, suitable for battery-powered devices.
  • Low power consumption: Its low power requirements make it ideal for portable and battery-operated equipment.
  • High sensitivity: Offers high resolution (1 mg/LSB) and excellent noise performance for precise measurements.
  • Bandwidth selection: User-selectable bandwidths via a single capacitor per axis, which allows customization for various applications.
  • Robust design: The device is rated for operation over a wide temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Additionally, the ADXL325BCPZ-RL features a robust and flexible interface with a self-test capability that verifies the integrity of the sensor outputs at any time. The accelerometer is also RoHS compliant, meeting environmental standards for hazardous substances, which is critical for global commercial applications.

For engineers and designers looking to integrate a dependable and versatile accelerometer into their projects, the ADXL325BCPZ-RL from Analog Devices Inc. offers a blend of performance, power efficiency, and compactness. Whether for motion analysis, impact detection, or tilt sensing, this sensor provides the necessary accuracy and responsiveness to meet the demands of advanced applications.

With its industry-leading features and proven reliability, the ADXL325BCPZ-RL is a smart choice for those who require a top-tier accelerometer solution.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7687 $53.8435
12+ $8.8359 $106.0308
18+ $8.5598 $154.0764
25+ $8.2836 $207.0900
32+ $8.0075 $256.2400
42+ $7.1792 $301.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess