EN
  • EN
  • DE

PCF7922ATTM1AE0700

Part No PCF7922ATTM1AE0700
Manufacturer NXP / Nexperia
Catalog RF Transmitters
Description IC RF REMOTE WIRELESS 20-TSSOP / RF Transmitter Antenna
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number PCF79
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.31.0001
Win Source Part Number 1084322-PCF7922ATTM1AE0700
Ultra Librarian 3D Model Ultra Librarian PCF7922ATTM1AE0700 CAD Model

Description

The PCF7922ATTM1AE0700 is a state-of-the-art integrated circuit (IC) from NXP Semiconductors, designed for advanced applications in the automotive industry. This IC is a part of NXP's family of HITAG products, which are widely recognized for their reliability and performance in car access systems, such as immobilizers and keyless entry.

Key Features:

  • Robust Security: The PCF7922ATTM1AE0700 comes with enhanced security features, including a unique pre-programmed serial number and encrypted communication capabilities, ensuring high levels of protection against cloning and unauthorized access.
  • High-Frequency Operation: Operating at a frequency of 125 kHz, this IC offers excellent performance for proximity detection and ensures reliable communication between the key fob and the vehicle's access system.
  • Low Power Consumption: Designed with power efficiency in mind, this device is optimized for battery-powered applications, contributing to longer battery life in key fobs and other portable devices.
  • Flexible Memory Organization: The IC features a user-configurable memory layout, which allows for flexible implementation of custom security and application-specific data structures.
  • Wide Temperature Range: With an operational temperature range of -40°C to +85°C, the PCF7922ATTM1AE0700 is suitable for use in a variety of harsh environmental conditions, typical of automotive settings.

Applications:

The PCF7922ATTM1AE0700 is primarily used in automotive applications, including:

  • Immobilizer systems
  • Keyless entry systems
  • Remote keyless systems (RKE)
  • Passive keyless entry (PKE)

With its robust security features and high-frequency operation, the PCF7922ATTM1AE0700 by NXP is an excellent choice for manufacturers looking to incorporate reliable and secure wireless communication in their automotive access solutions.

You May Also Be Interested in

Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us
Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365
Microchip Technology
Transmitter IC for 300MHz to 450MHz operation / IC TX FRACT-N PLL 10TSSOP
Lowest to $14.5523
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $1.1265
Microchip Technology
IC TRANSMITTR ASK/FSK UHF 10TSSO
Lowest to $14.0766
Maxim Integrated
RF Transmitter 800MHz ~ 2.2GHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $14.5091
Melexis Technologies NV
IC XMITTER 315MHZ ASK/FSK 10QFN
Need more? Email Us
Microchip Technology
RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Maxim Integrated
RF Transmitter CDMA2000 450MHz 10dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $8.0284

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess