EN
  • EN
  • DE

ERJ14NF6801U

Part No ERJ14NF6801U
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Description Res Thick Film 1210 6.8K Ohm 1% 1/2W ±100ppm/°C Molded SMD Embossed Carrier T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 1210
Case Code (Imperial) 1210
Case / Package 3225
Composition Thick Film
Contact Plating Tin
Depth 2.5 mm
Height 711.2 µm
Lead Free Yes
Length 3.2 mm
Maximum Operating Temperature 155 °C
Max Power Dissipation 500 mW
Military Standard Not
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Terminations 2
Packaging Tape & Reel (TR)
Power Rating 500 mW
REACH SVHC No SVHC
Resistance 6.8 kΩ
RoHS Compliant
Temperature Coefficient 100 ppm/°C
Termination SMD/SMT
Tolerance 1 %
Voltage Rating 200 V
Voltage Rating (DC) 200 V
Width 2.4892 mm
Win Source Part Number 963303-ERJ14NF6801U
Categories Chip Resistor - Surface Mount
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ERJ14NF6801U CAD Model

Description

The ERJ14NF6801U is a thick film chip resistor manufactured by Panasonic. This resistor is designed for general-purpose applications, offering reliable performance and stability in a compact surface mount package. It is part of the ERJ series, known for its robust construction and consistent electrical characteristics.

Applications:

  • Current limiting in LED circuits
  • Voltage dividers in sensor circuits
  • Pull-up and pull-down resistors in digital logic
  • Termination resistors in signal lines
  • Feedback resistors in amplifier circuits

Features:

  • Surface Mount Technology (SMT) for automated assembly
  • High reliability and stability
  • Compact size (typically 1206)
  • RoHS compliant
  • Resistance value: 6.8 kΩ (6801 = 680 x 10^1)

Benefits:

  • Reduced assembly costs due to automated placement
  • Consistent performance across a wide range of operating conditions
  • Space-saving design for high-density circuit boards
  • Environmentally friendly due to RoHS compliance
  • Precise resistance value for accurate circuit operation

Additional Details:

The ERJ14NF6801U has a resistance value of 6.8 kΩ (kiloohms). The '6801' marking indicates the resistance value: 680 x 10^1 ohms. The ERJ14NF6801U has a power rating of 0.25W. The tolerance is typically ±1%, and the temperature coefficient of resistance (TCR) is usually ±100 ppm/°C. It is designed to operate within a specified temperature range, generally from -55°C to +155°C. Packaging is generally on tape and reel for automated pick-and-place assembly.

Adhering to proper soldering techniques, as outlined in the manufacturer's datasheet, is crucial for ensuring reliable performance and preventing damage to the resistor during assembly. Storage conditions should also be controlled to prevent moisture absorption, which can affect the resistor's long-term stability. Using the correct reflow soldering profile is critical for surface mount components like this resistor. The resistor is suitable for a broad range of general purpose electronics applications, providing stable and reliable resistance in a small footprint.

You May Also Be Interested in

Panasonic
RES SMD 4.22K OHM 1% 1/10W 0402
Lowest to $0.0292
Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010
Vishay
RES SMD 2K OHM 1% 1/3W 0603
Lowest to $0.0350
Panasonic
RES SMD 49.9KOHM 0.1% 1/16W 0402
Lowest to $0.1041
Yageo
RES SMD 3.6K OHM 1% 1/10W 0603
Lowest to $0.0028
Stackpole Electronics Inc.
RES 0.015 OHM 1% 3W 2512
Lowest to $0.7277
Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us
Yageo
RES SMD 442 OHM 1% 1/10W 0603
Lowest to $0.0033

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
765+ $0.0758 $57.9870
1,860+ $0.0623 $115.8780
2,875+ $0.0603 $173.3625
3,965+ $0.0584 $231.5560
5,125+ $0.0564 $289.0500
6,850+ $0.0506 $346.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,675 pieces
MOQ: 765 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess