EN
  • EN
  • DE

MGSF1N03LT1

Part No MGSF1N03LT1
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 30V 1.6A SOT-23 / Power MOSFET 30 V, 2.1 A, Single N-Channel, SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Part Status Obsolete (End Of Life)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 1.6A
Rds On (Maximum) at Id, Vgs 100mOhm at 1.2A, 10V
Vgs(th) (Maximum) at Id 2.4V at 250μA
Input Capacitance (Ciss) (Maximum) at Vds 140pF at 5V
Mounting Style SMD
Supplier Device Package SOT-23-3 (TO-236)
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801546-MGSF1N03LT1
Ultra Librarian 3D Model Ultra Librarian MGSF1N03LT1 CAD Model

Description

Product Overview: MGSF1N03LT1 MOSFET by ON Semiconductor

The MGSF1N03LT1 is a high-performance N-Channel MOSFET designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This MOSFET is part of ON Semiconductor's extensive portfolio of energy-efficient devices and is engineered to meet the requirements of modern electronic circuits, providing a combination of low on-resistance and high switching speed.

Key Features

  • Device Type: N-Channel
  • Drain-to-Source Voltage (VDS): 30V
  • Continuous Drain Current (ID): 1.7A
  • Power Dissipation (PD): 1.25W
  • RDS(on): 100 mΩ at VGS = 10V
  • Fast Switching Speed: Ensures efficient operation at high frequencies
  • Low Gate Charge (QG): Minimizes switching losses
  • Package: SOT-23 surface mount
  • RoHS Compliant: Yes

Applications

The MGSF1N03LT1 is suitable for a wide range of applications where efficient power management is critical. Its compact SOT-23 package makes it ideal for space-constrained applications, and its characteristics are well-suited for:

  • DC/DC Converters
  • Power Management Functions
  • Load Switches
  • Battery Powered Devices
  • Motor Control Circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MGSF1N03LT1 MOSFET is produced with stringent quality control processes, ensuring reliability and performance consistency. The device is also RoHS compliant, reducing the environmental impact by omitting hazardous substances commonly used in electronic components.

Conclusion

The MGSF1N03LT1 from ON Semiconductor is an excellent choice for designers looking for an N-Channel MOSFET that offers both efficiency and compactness. With its low on-resistance, high-speed switching, and energy-saving features, this MOSFET is well-suited for a variety of power management applications. Its adherence to RoHS standards further demonstrates ON Semiconductor's dedication to environmental sustainability and product safety.

You May Also Be Interested in

Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.0948 $50.2440
1,290+ $0.0778 $100.3620
1,990+ $0.0754 $150.0460
2,740+ $0.0730 $200.0200
3,550+ $0.0705 $250.2750
4,750+ $0.0632 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,260 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess