EN
  • EN
  • DE

2332-05-010

Part No 2332-05-010
Manufacturer Coto Technology
Catalog Reed Relays
Description RELAY REED DPST 500MA 5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Reed Relays
Mfr Coto Technology
Series 2300
Package Tube
Mounting Type Through Hole
Coil Voltage 5VDC
Contact Form DPST-NO (2 Form A)
Contact Rating (Current) 500 mA
Switching Voltage 200VAC, 200VDC - Max
Coil Current 28.6 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Hermetically
Must Operate Voltage 3.8 VDC
Must Release Voltage 0.4 VDC
Operate Time 0.5 ms
Release Time 0.15 ms
Temperature Range - Operating -20°C ~ 85°C
Coil Resistance 175 Ohms
Base Product Number 2332
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
Win Source Part Number 1350272-2332-05-010
Ultra Librarian 3D Model Ultra Librarian 2332-05-010 CAD Model

Description

The 2300 series reed relay is a reliable component for various applications. Coto Technology

  • Termination Style: PC Pin
  • Package: Tube
  • Contact Form: DPST-NO (2 Form A)
  • Coil Resistance: 175 Ohms
  • Coil Current: 28.6 mA
  • Operate Time: 0.5 ms
  • Coil Type: Non-Latching
  • Coil Voltage: 5VDC
  • Contact Rating: 500 mA
  • Switching Voltage: 200VAC, 200VDC
  • Release Time: 0.15 ms
  • Must Operate Voltage: 3.8 VDC
  • Must Release Voltage: 0.4 VDC
  • Operating Temperature: -20°C ~ 85°C

You May Also Be Interested in

Standex-Meder Electronics
RELAY REED SPST 1A 5V
Need more? Email Us
Standex-Meder Electronics
RELAY REED SPST 500MA 5V
Lowest to $8.7545
Coto Technology
RELAY REED SPDT 250MA 5V
Need more? Email Us
Coto Technology
RELAY REED DPST 500MA 5V
Lowest to $5.3525
Littelfuse Inc.
RELAY REED SPST 500MA 12V
Lowest to $8.7970
Coto Technology
RELAY REED 3PST 250MA 5V
Need more? Email Us
Coto Technology
RELAY REED SPST 3A 12V
Need more? Email Us
Standex-Meder Electronics
HIGH VOLTAGE REED RELAY, FORM 1A
Lowest to $40.9090
Standex-Meder Electronics
REED RELAY 1 FORM A 12V TH
Lowest to $6.5985

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess