The PCA9701PW,118 is a state-of-the-art 8-bit parallel-bus to I2C-bus protocol converter designed and manufactured by NXP Semiconductors. This innovative component is engineered to provide a seamless interface between standard parallel-bus microcontrollers and the serial I2C-bus, allowing for an easy and efficient integration of the I2C-bus into a wide range of applications.
Key Features
- Interface Conversion: Converts 8-bit parallel data to I2C-bus protocol, enabling communication with I2C devices.
- High-Speed Operation: Supports I2C-bus speeds up to 1 MHz (Fast-mode Plus), ensuring swift data transfer and system performance.
- Low Standby Current: Optimized for low-power consumption, making it suitable for battery-operated devices.
- Address Recognition: Includes programmable slave address recognition, providing flexibility in addressing and system design.
- Wide Operating Voltage Range: Operates across a voltage range of 2.3 V to 5.5 V, accommodating various power supply levels.
- Interrupt Functionality: Features an interrupt output that can be configured to indicate the status of the I2C-bus, enhancing system management.
Applications
The PCA9701PW,118 is ideally suited for a variety of applications where I2C-bus connectivity is required. This includes, but is not limited to:
- Embedded systems requiring expansion of I/O interfaces
- Industrial control and automation systems
- Consumer electronics, such as smart TVs and home entertainment systems
- Automotive applications, including in-vehicle networks
- Telecommunications equipment
Quality and Reliability
NXP Semiconductors is known for their commitment to quality and the PCA9701PW,118 is no exception. It is manufactured to the highest industry standards, ensuring reliability and performance in the most demanding environments. Whether you're developing a new product or upgrading an existing system, the PCA9701PW,118 offers a robust solution for your I2C-bus communication needs.